General-purpose Disposable Nitrile Gloves

Disposable nitrile gloves are great for food preparation, chemical handling, lab work as well as small parts handling and cleaning. Grip is textured for surer handling. FDA-compliant construction is puncture-resistant for greater durability. They are also powdered with corn starch for easy donning. Beaded cuff increases glove strength when donning and helps prevent liquid from dripping onto your forearm. Each general-purpose ProGuard glove can be worn on the right or left hand. Size is extra-large

Manufacturer Part Number
8646XLCT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: : ProGuard
Color/Fragrance/Other: : BLUE
Packaging: : Box Case
Box Length: : 0 in
Box Width: : 0 in
Box Height: : 0 in
Box Cube: : 0
Freight NMFC: : 156600-9
Other Packaging Specifications :
Box Weight: : 1.4263 lb
Box Quantity: : 100
Box UPC: : 00729661137008
Case Only: : Yes
Case Length: : 13.00 in
Case Width: : 10.500 in
Case Height: : 10.00 in
Case Cube: : 0.78
Case Weight: : 14.263 lb
Case Quantity: : 1000.00
Case UPC: : 10729661137005