General-purpose, latex-free gloves provide a fast, convenient way to protect your hands. Polyethylene material is durable and lightweight for increased comfort. Disposable design allows quick cleanup after each use. Ambidextrous construction fits comfortably on either left or right hand. FDA-compliant, size-medium gloves are perfect for food preparation, precision parts handling, printing, polishing and more.
Note:
Brand: : ProGuard
Color/Fragrance/Other: : CLEAR
Packaging: : Box Case Pack
Box Length: : 0 in
Box Width: : 0 in
Box Height: : 0 in
Box Cube: : 0
Freight NMFC: : 156600-9
Pack Length: : 0 in
Pack Width: : 0 in
Pack Height: : 0 in
Pack Cube: : 0
Other Packaging Specifications:
Box Weight: : 2.0705 lb
Box Quantity: : 1000
Box UPC: : 10729661113764
Pack Weight: : 0.2071 lb
Pack Quantity: : 100
Pack UPC: : 00729661113767
Case Only: : Yes
Case Length: : 24.50 in
Case Width: : 14.000 in
Case Height: : 8.00 in
Case Cube: : 1.58
Case Weight: : 20.706 lb
Case Quantity: : 10000.00
Case UPC: : 20729661113761