Nucleus Series Multipurpose Stacking Chair

Multipurpose stacking chair delivers comfort from the inside out as a part of the HON Nucleus Series Seating. Inside the Nucleus seat, iliria-stretch NRAM material is pulled over a frame, and then over-molded with foam. This unique construction distributes weight evenly across the seat and eliminates pressure points for improved circulation and reduced muscle fatigue, delivering immediate, supportive comfort without the need for bulky padding. Once upholstered, this ultra-slim seat provides a soft initial cush and lasting, supportive comfort. Slender, contemporary look coordinates well with most open-plan systems. Four-leg base with casters provides sturdy support. Design also includes fixed arms and a breathable mesh back. Seat measures 19" wide x 19" deep while the back is 18" wide x 18-1/2" deep. Distance between the arms is 21-1/2". Usable seat depth is 18-1/2". Seat to floor height is 18-1/2". Chair holds up to 300 lb. and stacks up to four high.

Manufacturer Part Number
N606CU98
EAN/UPC
0888206775829,888206775829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Nucleus Stacking Chair

Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.

General

Arm Options: Armless;Fixed;Width-Height-Adjustable
Assembly Type: Fully Assembled
Gross Weight: 31.0 lbs.
Overall Depth: 26.25"
Overall Height: 37.13"
Overall Width: 27.0"
Stacking Density - Floor: 4
Stacking Function: Stacking
User Weight Capacity: 300.0 lbs.
Units Per Package: 1

Chair Back

Back Type: Guest
Back Width: 18.0"

Chair Seat

Seat Overall Depth: 19.0"
Seat Width: 19.0"

Chair Base

Base Material: Steel
Caster or Glide: Caster;Glide
Caster Quantity: 4