Nucleus Series ilira-stretch M4 Back Work Chair

Nucleus work chair brings a clean, slender profile to office seating without sacrificing comfort. An advanced suspension material called ilira-stretch NRAM forms the internal back structure, delivering immediate, supportive comfort without the bulk. The cushioned seat distributes your weight evenly to minimize pressure points for improved circulation and reduced muscle fatigue. With the multidirectional stretch of ilira-stretch M4, the back flexes four ways to put instant lumbar support right where you need it. Chair functions include pneumatic seat-height adjustment from 17" to 22", seat-glide mechanism, 360-degree swivel and dual-action synchro-tilt. Work chair supports users up to 300 lb. Seat size is 20" wide x 20" deep. Usable seat depth is 16-1/2" to 19". Back measures 19-1/4" wide x 25-1/4" high. Distance between arms is 17" to 20". Work chair meets or exceeds applicable ANSI/BIFMA standards.

Manufacturer Part Number
N103CU10
EAN/UPC
0641128592789,641128592789
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Nucleus Task Chair

Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.

General

Arm Options: Armless;Fixed;Width-Height-Adjustable
Assembly Type: Fully Assembled
Gross Weight: 49.0 lbs.
Overall Depth: 25.75"
Overall Height: 45.25"
Overall Width: 28.75"
Stacking Function: No
User Weight Capacity: 300.0 lbs.
Units Per Package: 1

Chair Back

Back Type: High
Back Width: 19.0"
Lumbar Support: Yes
Chair Seat
Seat Depth - Useable: 19.0"
Seat Overall Depth: 20.0"
Seat Width: 20.0"

Chair Base

Base Finish: Black Plastic
Base Material: Plastic
Caster Configuration: Dual-Wheeled
Caster or Glide: Caster
Caster Quantity: 5