7800 Series Seat Glide High-performance Task Chairs

High-back task chair features deeply contoured foam that supports the body for all-day comfort. Control options encourage good posture. Curvilinear back has pronounced lumbar support. Other features include integral headrest, shoulder-height recess to cradle upper spine, wave-formed seat to provide a natural "settling in" place, fully upholstered outer back and five-star base with hooded dual-wheel casters. Functions include pneumatic seat-height adjustment, back-height adjustment, seat-glide mechanism, 360-degree swivel, tilt, tilt tension and asynchronous control. Arms adjust in height and width and have super-soft arm pads for maximum seating comfort. High-back chair is certified by SCS to be in compliance with specific, indoor, air-quality emission requirements. Meets or exceeds applicable ANSI/BIFMA standards. Available in black frame only.

Manufacturer Part Number
7808CU10T
EAN/UPC
0791579487629,791579487629
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

7800 Series High-Back Task Chair

Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.

General

Arm Options: Width-Height Adjustable
Assembly Type: Fully Assembled
Gross Weight: 70.0 lbs.
Overall Depth: 37.0"
Overall Height: 49.0"
Overall Width: 30.5"
Stacking Function: No
User Weight Capacity: 250.0 lbs.
Units Per Package: 1

Chair Back

Back Type: High
Back Width: 20.0"
Lumbar Support: Yes

Chair Seat

Seat Depth - Useable: 19.0"
Seat Overall Depth: 18.0"
Seat Width: 22.0"

Chair Base

Base Diameter: 25.0"
Base Finish: Black Plastic
Base Material: Nylon
Caster Configuration: Dual-Wheeled
Caster or Glide: Caster
Caster Quantity: 5