5900 Series ComforTask Multi-Task Chairs

Multi-task chair offers sculpted, molded back with integral lumbar support. Waterfall seat front provides comfortable under-thigh support. Functions include pneumatic seat-height adjustment from 16-1/4" x 20-7/8", adjustable back height and 360-degree swivel. Multi-task control adjusts seating and back angle independently. Five-star base includes 2" hooded dual-wheel casters. Seat size is 20" wide x 18" deep. Usable seat depth is 13-3/4" to 17". Back measures 16-1/4" wide x 20-1/4" high. Arms for chair are sold separately. Chair is certified by SCS to be in compliance with specific, indoor, air-quality emission requirements. Meets or exceeds applicable ANSI/BIFMA standards.

Manufacturer Part Number
5903CU98T
EAN/UPC
0752856636802,752856636802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ComforTask Task Chair

Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.

General

Arm Options: Armless;Fixed;Width-Height-Adjustable
Assembly Type: Easy to Assemble (ETA)
Gross Weight: 32.0 lbs.
Overall Depth: 34.25"
Overall Height: 38.25"
Overall Width: 24.0"
Stacking Function: No
User Weight Capacity: 300.0 lbs.
Units Per Package: 1

Chair Back

Back Type: Mid
Back Width: 16.0"
Lumbar Support: Yes

Chair Seat

Seat Depth - Useable: 17.0"
Seat Overall Depth: 18.0"
Seat Width: 20.0"

Chair Base

Base Diameter: 23.0"
Base Finish: Black Plastic
Base Material: Nylon
Caster Configuration: Dual-Wheeled
Caster or Glide: Caster
Caster Quantity: 5