Task chair offers a sculpted, molded back with integral lumbar support. Waterfall seat front provides comfortable under-thigh support. Functions include pneumatic seat-height adjustment from 14-7/8" to 19-3/4", adjustable back height, seat-depth adjustment and 360-degree swivel. Five-star base includes 2" hooded dual-wheel casters. Seat size is 20" wide x 18" deep. Usable seat depth is 16-3/8" to 18-1/8". Back measures 16-1/2" wide x 17-3/4" high. Arms for chair are sold separately. Chair is certified by SCS to be in compliance with specific, indoor, air-quality emission requirements. Meets or exceeds applicable ANSI/BIFMA standards.
Note:
ComforTask Task Chair
Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.
General
Arm Options: Armless;Fixed;Width-Height-AdjustableChair Back
Back Type: MidChair Seat
Seat Depth - Useable: 18.0"Chair Base
Base Diameter: 23.0"