2400 Srs Mocha Hardwood Sled Base Guest Chair

Sled-base guest chair offers solid construction for lasting performance and a fully upholstered outer back. Special lower lumbar area provides proper support for a natural sitting position. The 20" wide x 20" deep x 18-1/2" high seat is made with 1/2" thick, five-ply curved plywood and a 3-1/2" urethane foam cushion. Back measures 19-3/4" wide x 16" high from seat. Distance between arms is 19-1/2". Design also offers select hardwood square arms, frame and base caps. Chair is certified by SCS to be in compliance with specific, indoor, air-quality emission requirements and meets or exceeds applicable ANSI/BIFMA standards.

Manufacturer Part Number
2403MOCHCU63
EAN/UPC
0888206775096,888206775096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Arm Options: Fixed

Assembly Type: Fully Assembled

Gross Weight: 37.0 lbs.

Overall Depth: 25.5"

Overall Height: 32.5"

Overall Width: 22.75"

Stacking Function: No

Units Per Package: 1

User Weight Capacity: 250.0 lbs.

Chair Back

Back Type: Guest

Back Width: 20.0"

Lumbar Support: Yes

Chair Seat

Seat Depth - Useable: 19.0"

Seat Overall Depth: 20.0"

Seat Width: 20.0"

Chair Base

Base Material: Wood