Guest chair with sled base features a thick, high-resiliency seat cushion with a top layer of memory foam to relieve pressure points. The back is densely padded with fiberfill, and equipped with a lumbar-cradling recess for the lower spine. The tufted, gathered fabric upholstery looks substantial and professional. Seat dimensions are 20-3/4" wide x 21-1/2" deep. Usable seat depth is 19". Seat height from floor is 19-1/2". Back dimensions are 21-1/2" wide x 16-1/2" high. Weight capacity is 300 lb. Chair is available in black frame only. It is certified by SCS to be in compliance with specific, indoor, air-quality emission requirements. It also meets or exceeds applicable ANSI/BIFMA standards.
Note:
Pillow-Soft Guest Chair
Will it fit in my office? Will it even fit my needs? Before buying, you need to know all the measurements, features and details.
General
Arm Options: Fixed Loop ArmsChair Back
Back Type: GuestChair Seat
Seat Depth - Useable: 19.0"Chair Base
Base Finish: Painted