Commercial coffeemaker with a three-prong grounded cord features European fresh water-brewing technology to produce up to 2.2 liters of the finest quality coffee in just 4 to 5 minutes. Its stainless steel construction provides long-lasting performance and wipes down quickly for fast, simple cleanings. The included airpot keeps your brewed beverages at its optimal temperature for hours to provide great-tasting coffee throughout the day. Lighted warmer switch conveniently shows you when your burner is on to help keep your operating costs to a minimum.
Note:
Weight: 23 lbs
Dimensions: 20 x 16 x 24 in
Color: Stainless Steel