Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product specifications
Operating system
Windows 10 Pro 64
Processor family
7th Generation Intel® Core™ m3 processor
Processor
Intel® Core™ M3-7Y30 with Intel Graphics 615 (1 GHz, up to 2.6 GHz, 4 MB cache, 2 cores)
Chipset
Chipset is integrated with processor
Memory
8 GB DDR3L SDRAM (1 x 8 GB)
Internal drive
256 GB M.2 SATA TLC SSD
Display
11.6" diagonal HD SVA eDP LED slim touch screen with camera (1366 x 768) [8,10]
Graphics
Intel® HD Graphics 615
Ports
1 USB Type-C™ (Data transfer only); 2 USB 3.1 Gen 1; 1 AC power connector; 1 HDMI; 1 RJ-45; 1 headphone/microphone combo jack [7]
Expansion slots
1 multi-format digital media reader
Supports micro SD, SDHC, SDXC [4]
Audio
HD audio; Dual speakers; Dual digital microphones
Integrated camera
User-facing 720p camera
Keyboard
Full-sized, spill and pick-resistant
Pointing device
Clickpad with multitouch gestures
Wireless
Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo (non-vPro™)
Power supply
45 W Smart AC adapter; 65 W EM Smart AC adapter [17]
Battery
HP Long Life 3-cell, 41 Wh Li-ion
Dimensions (W X D X H)
8.14 x 11.88 x 0.78 in
Weight
Starting at 3.19 lb
Warranty
HP Elite Support with limited 1-year standard parts and labour (1/1/0) warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.
Software included
HP Hotkey Support; HP Recovery Manager; HP Support Assistant; Skype; Bing Search; HP JumpStart; HP Noise Cancellation; HP ePrint Driver+JetAdvantage; HP Workwise; HP LAN-WLAN Protection [11,12,13]
Security management
Security lock slot; TPM 2.0 [16]
- [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com/.
- [2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
- [3] For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) is reserved for system recovery software.
- [4] All cables are sold separately.
- [5] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.
- [6] The term "10/100/1000" or "Gigabit" Ethernet indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
- [7] HDMI cable sold separately.
- [8] HD content required to view HD images.
- [9] Internet access required.
- [10] Resolutions are dependent upon monitor capability, and resolution and color depth settings.
- [11] HP Workwise smartphone app will soon be available as a free download on the App Store and Google Play. Requires Bluetooth.
- [12] HP Support Assistant requires an Internet connection to HP web-enabled printer and HP ePrint account registration (for a list of eligible printers, supported documents and image types and other HP ePrint details, see www.hp.com/go/eprintcenter).
- [13] Skype is not offered in China
- [14] HP SoftPaq Download Manager not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
- [15] LANDESK Management subscription required.
- [16] Security lock slot cable not included.
- [17] Power adapters are chosen depending on your configurations.
- [18] HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
- [19] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
- [20] NOTE: In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com.
- [21] Not available with eMMC storage.
- [22] Some devices for academic use will automatically be updated to Windows 10 Pro Education with the Windows 10 Anniversary Update. Features vary; see https://aka.ms/ProEducation for Windows 10 Pro Education feature information.
- [23] Intel® Core™ i5-7Y54 Processor coming soon.