USB 3.1 Type–C to VGA Adapter Cable

Kramer’s ADC−U31C/GF is a USB 3.1 Type−C to VGA adapter cable that outputs HD video from any USB−C device or laptop to a VGA display or projector. This short cable adapter is ideal for connecting your MacBook, Chromebook or laptop with USB Type−C to a VGA monitor or projector supporting resolution up to 1920 x 1200 or 1080p at 60Hz.

  • Max Resolution 1900x1200 and 1080p.
  • Compatible with Windows & Mac.
  • Mirror or Extend a Computer Display Workspace.
  • Plug and Play Installation — No drivers required, bus powered.
  • Power — PD models support fast laptop charging up to 60W (20V/3A).
  • RoHS Compliant.
  • Note — Your USB–C equipped device must support video (DP alt mode) to work with this adapter.

Manufacturer Part Number
ADC-U31C/GF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERALL

  • MAX. RESOLUTION: 1900x1200 and 1080p
  • WIDE SCREEN SUPPORTED: Yes

PHYSICAL

  • CONNECTOR A: USB Type–C connector — male (Input)
  • CONNECTOR B: 15–pin HD — Female (Output)
  • SHEATH MATERIAL: PVC
  • OVERALL SHEATH DIAMETER: 3.8±0.2mm
  • OUTER SHEATH COLOR: White
  • PRODUCT LENGTH: 170±10mm

REGULATORY

  • STANDARDS COMPILANCE: RoHS, CE, FCC