WP-210A Signal Amplifier

The WP−210A is a wall plate line driver for computer graphics video with resolutions up to and exceeding UXGA together with unbalanced stereo audio signals. The set−up controls are located on the front panel.

  • HDTV Compatible.
  • High Bandwidth — 350MHz (–3dB).
  • Advanced Sync Processing — Ensures compatibility with a wide range of computers.
  • Front Panel Connections — 1 15–pin HD (F) (for VGA/UXGA) and 1 3.5mm mini jack (F) (for stereo audio).
  • Rear Panel Connections — 5 BNCs and terminal block (for balanced stereo audio).
  • Looping Input — 15–pin HD.
  • Input Signal Termination.
  • Front Panel Controls — All controls are located on the front panel for convenient adjustment.
  • Level (Gain) and EQ (Peaking Controls.
  • Selectable Sync Input Impedance — 75Ω (analog) or 510Ω (TTL).
  • Audio Level Controls — Left & right.
  • Active Input LED Indicator.
  • ID Bit Control.
  • Dimensions — 6.9cm x 6.2cm x 11.4cm (2.71" x 2.44" x 4.49") US; 15.1cm x 3.98cm x 8.6cm (5.94" x 1.57" x 3.39") EU W, D, H.
  • Optional — RK–121WP 19" rack adapter (for EU size wall plates only).

Manufacturer Part Number
WP-210A(W)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • Looping analog red, green, blue signals, 0.7Vpp/75Ω, H and V sync, TTL level, on 15–pin HD (F) connectors
  • unbalanced stereo audio on a 3.5mm mini jack

OUTPUTS

  • 1 RGBHV on 5 BNC connectors
  • balanced stereo audio on a terminal block connector

MAX. OUTPUT LEVEL

  • Video: 2Vpp
  • Audio: 5.3Vpp

BANDWIDTH

  • Video: 400MHz (–3dB), fully loaded
  • Audio: >100kHz

DIFF. GAIN

  • 0.05%

DIFF. PHASE

  • 0.02Deg

K-FACTOR

  • <0.05%

VIDEO S/N RATIO

  • 74.2dB

CONTROLS

  • Cable EQ. control: 0dB to +8dB @50 MHz
  • Level control: — 1.3dB to +6dB
  • ID BIT button
  • TERM button
  • Hs (horizontal) and Vs (vertical) sync switches
  • right and left audio level controls

COUPLING

  • AC video and audio

AUDIO THD + NOISE

  • <0.032%

AUDIO 2ND HARMONIC

  • <0.005%

POWER CONSUMPTION

  • 12V DC, 95mA

INCLUDED ACCESSORIES

  • Power supply

OPTIONS

  • RK–2WP 19" rack adapter