Active Wall Plate — Computer Graphics Video Transmitter

The WP-110 is a wall plate transmitter for computer graphics video signals with resolutions up to and exceeding UXGA. It converts a computer graphics video signal into a twisted pair signal that it transmits to the TP-120 receiver or other compatible Kramer receiver.

  • Max. Resolution — WUXGA & 1080p.
  • HDTV Compatible.
  • Power Connect™ System — A single connection to the transmitter or the receiver powers both units when the devices are within 50m (150ft) of each other. All the system units must have the Power Connect system to use this feature.
  • Advanced Sync Processing — Ensures compatibility with a wide range of computers.
  • Front Panel Connection — 15–pin HD (F) input.
  • Rear Panel Connection — RJ–45 output.
  • Sync Polarity Settings — H & V switches for improved display compatibility with the CAT 5 outputs.
  • System Range — Up to 100m (320ft).
  • Cable — UTP (unshielded twisted pair) or STP (shielded twisted pair) such as CAT 5.
  • Dimensions — 6.9cm x 4.1cm x 11.4cm (2.71" x 1.63" x 4.49") US; 8.6cm x 4.1cm x 8.6cm (3.39" x 1.63" x 3.39") and 8cm x 4.1cm x 8cm (3.15" x 1.63" x 3.15") EU W, D, H.

Manufacturer Part Number
WP-110(W)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 VGA/UXGA on a 15–pin HD connector

OUTPUTS

  • 1 RJ–45 LINE OUT connector

MAX. RESOLUTION

  • WUXGA & 1080p

DIFF. GAIN

  • 2.9% (worst case)

DIFF. PHASE

  • 0.3Deg (worst case)

K-FACTOR

  • <0.05%

S/N RATIO

  • 70dB (worst case)

COUPLING

  • AC

POWER CONSUMPTION

  • 12V DC, 60mA

OPTIONS

  • RK–121WP 19" rack adapter

INCLUDED ACCESSORIES

  • Power supply

PRODUCT DIMENSION

  • 8.00cm x 3.60cm x 8.00cm (3.15" x 1.42" x 3.15" ) W, D, H

PRODUCT WEIGHT

  • 0.1kg (0.2lbs) approx

SHIPPING DIMENSION

  • 8.00cm x 10.00cm x 5.80cm (3.15" x 3.94" x 2.28" ) W, D, H

SHIPPING WEIGHT

  • 0.4kg (0.8lbs) approx