WP-101 Active Wall Plate — Computer Graphics Video and Stereo Audio Line Driver

The WP−101 is a wall plate line driver for computer graphics video (up to UXGA) and unbalanced stereo signals. The unit outputs balanced and unbalanced stereo audio and RGBHV video signals.

  • HDTV Compatible.
  • High Video Bandwidth — 380MHz (–3dB).
  • Front Panel Connections — 1 UXGA input on a 15–pin HD (F) connector, 1 unbalanced stereo audio on a 3.5mm mini jack.
  • Rear Panel Connections — Audio outputs: 1 balanced and 1 unbalanced stereo on an 8–pin terminal block; 1 RGBHV component video output on a 9–pin terminal block or on 5 BNC cables.
  • EQ (Peaking) Control.
  • EDID Handling — Captures EDID automatically or has 16 preset EDID settings.
  • Dimensions — 114.3mm x 114.3mm (4.5” x 4.5") W, H.

Manufacturer Part Number
WP-101(B)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 UXGA on a 15–pin HD (F) connector
  • 1 unbalanced stereo audio on a 3.5mm mini jack
  • 1 12V DC power on 2–pin spring–loaded terminal block

OUTPUTS

  • 1 balanced and 1 unbalanced audio on an 8–pin spring–loaded terminal block
  • 1 RGBHV component video on a 9–pin spring–loaded terminal block or on 5 BNC cables

MAX. OUTOUT LEVEL

  • Video: 1.7Vpp
  • Audio: 8.5Vpp unbalanced, 16.6Vpp balanced

BANDWIDTH (-3DB)

  • Video: 380MHz
  • Audio: >20kHz

DIFF. GAIN

  • 0.08%

DIFF. PHASE

  • 0.05Deg

K-FACTOR

  • 0.2%

S/N RATIO

  • Video: 68dB @5MHz
  • Audio: 87dB unbalanced, 85dB balanced

CROSSTALK (ALL HOSTILE)

  • Audio: — 51dB (from video)

CONTROLS

  • 0 to 10dB equalization @50MHz

COUPLING

  • Video: DC
  • Audio: Input AC, Output DC

AUDIO THD + NOISE

  • 0.01%

AUDIO 2ND HARMONIC

  • Unbalanced 0.003%, balanced 0.001%

POWER CONSUMPTION

  • 12V DC 80mA

INCLUDED ACCESSORIES

  • Power supply

OPTIONS

  • RK–2WP 19" rack adapter