Open Source product is procured through the secondary market. The product is manufacturer original. The product is NEW and may have been unsealed to ensure the product is authentic. Open source product is not eligible for any rebate, spiff, marketing, or any other program that may pertain to its manufacturer. Open Source provides a standard 1 year warranty. The product is eligible for returns if it is DOA or returned within 14 business days from order receipt. A restock fee will be added if the return does not fit this criterion.
Note:
Part number: 4X30H56796
Ship Group: Lenovo Professional Wireless Laser Mouse Lenovo Professional Wireless Keyboard USB Receiver Batteries Setup Warranty Poster
Keyboard Connector Type: Wireless
Keyboard Name: Wireless Keyboard
Agency Approvals & Certifications: IC,CE,TUV Mark,RCM(Australia/ New Zealand),CB,FCC,CTUVus,EAC (Russia),ETA(India),BIS,NTC,VCCI,MIC(Japan),BSMI (Taiwan),NCC(TAIWAN),SUBTEL(Chile),IFETEL(Mexico),CITC,ICASA,IDA,ANATEL(Brazil),SRRC(China),CNC Certification,KCC (Korea),TRA,COFETEL certification,SIRIM
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 450
Depth: 450mm
Depth Metric Units: mm
Depth (US): 17.71in
Height Metric: 20
Height: 20mm
Height Metric Units: mm
Height (US): 0.79in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 1.54
Weight US Units: lbs
Weight Metric: 0.7
Weight Metric Units: kg
Width Metric: 164
Width: 164mm
Width Metric Units: mm
Width (US): 6.46in
Warranty Period: Two Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service