ESPRIMO P556/E85+ Desktop Computer

Your Flexible and Economic PC

The FUJITSU ESPRIMO P556/E85+ Desktop provides high-quality computing for your daily office tasks. It supports attractive price points and delivers the continuity needed for daily operations. Your valuable business data is protected by the latest TPM controller and the Erasedisk option. To meet your specific hardware needs it can be either individually configured or customized.

High performance and best price/performance ratio

Powerful and cost-effective microtower

  • 6th generation Intel® Core™ processor family

System management

The perfect answer to offload your IT administrators

  • DeskView Admin enhances the management of the devices in your IT infrastructure during productive operation – even during remote periods and after hours

Made in Germany

Outstanding quality and stable functions based on German production standards

  • The development, production and functionality tests - all under one roof in Germany

Lifecycle

Hardware continuity for long-lasting project requirements

  • Managed lifecycle of up to 12 months

Meets ENERGY STAR® requirements

Low power consumption and low costs, without any loss in performance

  • 85% energy efficient power supply

Manufacturer Part Number
VFY:P0556P13T5HU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ESPRIMO
P556/E85+   BASE UNIT with Mainboard
D3400 (µATX);    CHIPSET: Intel®H110;
MEMORY: 2 DIMM slots (DDR4, 2133 MHz) with max. 32 GB, dual channel support
(for dual channel performance 2 memory modules have to be ordered, capacity
per channel has to be the same); GRAPHICS onboard: Intel® HD Graphics 530,
Intel® HD Graphics 510;    AUDIO:
Realtek ALC671; LAN: 10/100/1000 Mbit/s, Realtek RTL8111G;    SLOTS: 2x PCIe 2.0 x1, 1x PCIe 3.0
x16   DRIVE bays: 1x 3.5-inch external,
2x 3.5-inch internal, 1x 5.25-inch external;   
POWER SUPPLY: 280W max output;  
INTERFACES:    Front: 1x Audio
headphone, 1x Audio microphone, 2x USB 2.0 and/or 2x USB 3.0 (optional);   Rear: 1x DisplayPort, 1x DVI-D, 2x USB 2.0,
2x USB 3.0, 1x LAN(RJ45), 2x PS2; 1x Audio line-in, 1x Audio line-out, 1x VGA
via adapter card optional;   Internal:
2x USB 2.0; 1x eSATA (optional);  
Fujitsu DeskView Client, Fujitsu DeskView Instant BIOS management;
Fujitsu Workplace Protect, Fujitsu Workplace power and communication
settings   Optional:   mouse, keyboard;
Standard warranty:
TopUp 3 years On-Site Service, 9x5, next business day onsite response