EasyTouch 630CB - Antimicrobial Waterproof Keyboard and Mouse Combo

The Adesso® AKB-630CB antimicrobial waterproof desktop keyboard and mouse are the perfect keyboard for users looking for a solid keyboard and mouse that will work in an environment potentially exposed to liquids, moisture, dust or germ, such as School, Restaurant, Bank, Medical Clinic, Office, POS, Industry and warehouse environment. The keyboard also features membrane keys switch for increased productivity along with multi-functional hotkeys that give you quick access to your internet and media player tools. (Solution: Health)

Features:

Waterproof

IP67 Rated. Since the circuit board inside is sealed with a  plastic material, this Adesso Antimicrobial Waterproof Keboard is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IPX-67 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a 3 ft depth.

Antimicrobial

Made with antimicrobial material which prevents the growth of harmful bacteria and protects against the build up of germs.

2X Large Size Laser Print

The 2X large size laser print key labels on the keycaps provide excellent contrast, stronger appeal, and excellent durability over traditional keyboards that have small and hard to read printings that wear out over time. Laser print technology makes cleaning keycaps that much easier because the printings will never wear off, making keyboards becoming waterproof. Last but not least, it also helps relieve eye strain and provides clearer keycap identification, which is 150% bigger in character width and length.

Multimedia Hot Keys

Control your media player and browse the internet with just one key using the built-in Multimedia and Internet hotkeys for easy access to your favorite media or websites.     

Membrane Switch Keyboard

Membrance key switches tend to last longer and are more durable compared to tactile or even mechanical key switches. They are easy to clean and do not attract as much dust and grime as mechanical key switches for example. 

Magnetic Scroll Wheel

With 4 built-in magnets inside the scroll wheel, scrolling has never been smoother. Air-tight gaps are able to surround the scroll wheel and not effect scrolling functionality and liquids are unable to damage the scroll sensor. 

1000 DPI Enhanced Optical Engine

The optical sensor technology keeps the device precisely on point and lets you work on most glass, wood, marble and leather surfaces without a mouse pad. 1000 DPI Resolution makes this mouse ideal for precise control and navigation.

Manufacturer Part Number
AKB-630CB
EAN/UPC
0783750007726,783750007726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Keyboard Specifications:     

Keyboard Layout:: 104-Key US layout
Connection:: USB
Keyboard Type:: Membrane-Switch Technology
Internet Hotkeys:: 5 Internet Hotkeys (Home, Email, Back, Forward, Search)
Media Hotkeys: 7 Media Hotkeys (Volume Dn, Volume Up, Play/Pause, Stop, Prev. Track, Next Track, Mute)
Dimension:: 18.5" x 6.5" x 1.5" (470x 165 x 38 mm)
Weight:: 2.5 lbs (1123 g)

Mouse Specifications :  

Tracking Method: Optical
Interface: USB
Buttons: 4 buttons (Right & Left mouse button, Magnetic Scroll Wheel, and Middle Button
Resolution : 1000 DPI
Switch Lifecycle: 3 Million Cycles
Dimmensions: 4.5 x 2.5 x 1.5" (115 x 62 x 36mm)
Net Weight  : 0.20 lb.(90g)
Cable Length: 6ft (1.8m)

Requirements:  
   
Operating System: Windows® 2000 / XP / Vista / 7 / 8 / 10:  
Connectivity Interface: USB