ULTIMATE IN PERFORMANCE
A PowerPrecision Plus smart battery powers the DS8178 for up to 24 hours of continuous scanning on a single charge. The unique programmable charge indicator on the scanner lets you see at a glance when the battery needs charging, so you can ensure that your workers always start their day with a scanner that has ample power for the busiest shift. And with our proprietary Wi-Fi Friendly Mode, only from Zebra, you can confidently implement Bluetooth cordless models without creating interference on your wireless LAN (WLAN).
Note:
PHYSICAL CHARACTERISTICS
Dimensions Corded DS8108:
6.6 in. H x 2.6 in. W x 4.2 in. D
16.8 cm. H x 6.6 cm. W x 10.7 cm. D
Weight Corded DS8108: 5.4 oz./154 g
Input Voltage Range DS8108: 4.5 to 5.5VDC
Current Corded DS8108 Operating Current at Nominal Voltage (5.0V): 450 mA
Cradle: 470 mA (typical) Standard USB; 743mA (typical) 12V
Color Nova White
Keyboard Support Supports over 90 international keyboards
FIPS Security Certification Certified Compliant with FIPS 140-2
User Indicators Direct Decode Indicator, Good Decode LEDs, Rear View LEDs, Beeper (Adjustable Tone & Volume), Battery Indicator
PERFORMANCE CHARACTERISTICS
Light Source Aiming Pattern: Circular 617nm Amber LED
Illumination Two (2) 645nm Red LEDs
Imager Field of View 48° H x 37° V Nominal
Image Sensor 1,280 x 960 pixels
Minimum Print Contrast 16% minimum reflective difference
Skew/Pitch Roll Tolerance +/- 60°; +/- 60°; 0-360°
IMAGING CHARACTERISTICS
Graphics Format Support Images can be exported as Bitmap, JPEG or TIFF
Image Quality 109 PPI on an A4 document
Minimum Element Resolution
Code 39 - 3.0 mil; Code 128 - 3.0 mil; Data Matrix - 6.0 mil;
QR Code - 6.0 mil; PDF - 5.0 mil
USER ENVIRONMENT
Operating Temperature 32° to 122° F/0° to 50° C
Charging Temperature 32° to 104° F/0° to 40° C
Storage Temperature -40° to 158° F/-40° to 70° C
Humidity 5% to 95% RH, non-condensing
Drop Specification Designed to withstand multiple drops at 6.0 ft./1.8 m to concrete
Tumble Specification Designed to withstand 2,000 tumbles in 1.5 ft./0.5 m tumbler2
Environmental Sealing IP42
Electrostatic Discharge (ESD) DS8108 and Cradles: ESD per EN61000-4-2, +/-15 KV Air, +/-8 KV Direct, +/-8 KV Indirect
Ambient Light Immunity 0 to 9,000 Foot Candles/0 to 96,840 Lux
REGULATORY
Electrical Safety EN 60950-1 2ed + A11 + A1 + A12 + A2:2013, IEC 60950-1 2ed + A1 + A2, UL 60950-1, CAN/CSA-C22.2 No. 60950-1-07
Environmental RoHS EN 50581
LED Safety IEC 62471
IT Emissions EN 55022 (Class B); EN 55032 (Class B)
IT Immunity EN 55024
Harmonic Current Emissions EN 61000-3-2
Voltage Fluctuation and Flicker EN 61000-3-3
Radio Frequency Devices 47 CFR Part 15, Subpart B, Class B
Digital Apparatus ICES-003 Issue 6, Class B
ACCESSORIES
Standard Cradle, Presentation Cradle, Wall Mount Bracket, Spare Battery, Document Capture Stands
DECODE CAPABILITIES4
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)
2D PDF417, Micro PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes
Digimarc Digital watermark technology, available April 2017
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS8108 Scanner is warranted against defects in workmanship and materials for a period of (5) five years from the date of shipment.
Complete Zebra hardware product warranty statement: www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare Select; Zebra OneCare Essential
UTILITIES AND MANAGEMENT
123Scan Programs scanner parameters, upgrades firmware, displays scanned barcode data, scanning statistics, battery health, asset data and prints reports. www.zebra.com/123scan
Symbol Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code. www.zebra.com/scannersdkforwindows
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information. www.zebra.com/sms
1 Refer to Product Reference Guide for currents when other power sources are used.
2 Note: 1 tumble = 0.5 cycle.
3 Simulated Checkout profile of XX scans in XX seconds with a XX second rest.
4 Refer to Product Reference Guide for complete list of symbologies.
5 Printing resolution, contrast, and ambient light dependent.