SuperSpeed USB Cable

Quality connections for SuperSpeed performance.

Manhattan SuperSpeed USB Cables are designed, engineered and constructed of quality materials to deliver the faster speeds required to support the next generation of the most prevalent computing interface. Backward compatibility with Hi-Speed USB 2.0 provides a smooth transition between new and existing desktop and notebook computers, digital cameras, PDAs and other popular electronics and mobile computing accessories. Manhattan SuperSpeed USB Cables support data transfer rates up to 5 Gbps or nearly 10 times that of Hi-Speed USB 2.0 on Windows and Mac systems for ultra-fast, reliable transmissions. Full shielding, molded boots and protective, flexible PVC jackets help support SuperSpeed USB bi-directional communications, reduce EMI interference and provide maximum conductivity with minimal user wait times and data loss.

Manufacturer Part Number
354295
EAN/UPC
0766623354295,766623354295
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications
• UL 2725
• USB 3.0

Connectors
• Two USB 3.0 Type-A male
• Gold-plated contacts
• Molded PVC boot with strain relief

Cable
• Shielded
• Current rating: 1 ADC
• Withstanding voltage: 300 VDC
• Insulation resistance: 5 MΩ
• Conductive resistance: 10 Ω
• Thermal plastic casing
• 28 AWG

Physical
• Length: 1.8 m (6 ft.)
• Weight: 83 g (2.93 oz.)

Operating Environment
• Operation temperature: 0 - 50°C (32 - 122°F)
• Storage temperature: -25 - 85°C (-13 - 185°F)
• Humidity (noncondensing): 0 - 96%

Package Contents
• SuperSpeed USB Device Cable