MeetUp ConferenceCam with 120-degree FOV and 4K )ptics

THE PERFECT CONFERENCECAM FOR SMALL ROOMS

MeetUp is Logitech’s premier ConferenceCam designed for small conference rooms and huddle rooms. Stop crowding around laptops. With 4K optics and a super-wide 120-degree field of view, MeetUp makes every seat at the table clearly visible. And its integrated audio is optimized for huddle room acoustics, ensuring everyone can be heard as well as seen.

SUPER-WIDE FIELD OF VIEW FOR TIGHT SPACES

Logitech® MeetUp brings remarkable video quality to small conference rooms. Its 120-degree FOV easily accommodates huddle rooms with up to eight people. The 4K ultra high-def sensor and Logitech lens deliver extra sharp clarity, while pan, tilt, and zoom allow you to quickly refocus as needed.

UNIQUELY ENGINEERED SOUND DESIGN

MeetUp’s integrated audio is optimized for huddle room acoustics, delivering exceptional sound in small rooms. Three beamforming mics and a custom-tuned speaker ensure meetings sound as great as they look. Add Expansion Mic for MeetUp to extend the audio range up to 4.2 meters.

AS EASY AS PLUG AND PLAY

Step into a huddle room and instantly start a video collaboration. MeetUp plugs into a USB port and simply works. Use any video conferencing software application and cloud service, including the ones you already use.

DESIGNED FOR THE WAY PEOPLE MEET

Small conference rooms are growing in popularity, and MeetUp rises to the challenge. It provides superb resolution, color balance, detail, and audio in tight spaces. With the included wall mount and compact design that minimizes cable clutter, MeetUp optimizes the huddle room experience.

EXTRAS PROVIDE MORE CONVENIENCE

Our free mobile app (available on Google Play and iTunes) turns your smartphone or tablet into a remote control for MeetUp. Add accessories such as the Logitech Expansion Mic and TV Mount for different room sizes and configurations. Order replacement parts if needed to keep everything up and running.

Manufacturer Part Number
960-001101
EAN/UPC
0097855130037,097855130037
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs & Details

  • Dimensions

    Main unit

    • Height x Width x Depth:
    • 4.1 in (104 mm) x 15.75 in (400 mm) x 3.35 in (85 mm)
    • Weight: 2.3 lbs (1.04kg)

    Remote

    • Height x Width x Depth:
    • 0.375 in (10 mm) x 3.25 in (83 mm) x 3.25 in (83 mm)
    • USB cable: 16 ft (5m)
    System Requirements
        • Windows®7, Windows 8.1, or Windows 10
          macOS 10.10 or higher

    Google Chromebook Version 29.0.1547.70, Platform 4319.79.0 with:

      • 2.4 GHz Intel® Core 2 Duo processor
      • 2 GB RAM or more
      • USB 2.0 port (USB 3.0 required for 4K video)
  • Technical Specifications

    Overall

      • Super-wide 120-degree field of view
      • 3-microphone speakerphone
      • Optional wireless expansion microphone-ready
      • 4K Ultra HD video calling (up to 3840 x 2160 pixels @ 30 fps); 1080p Full HD video calling (up to 1920 x 1080 pixels @ 30 fps); 720p HD video calling (up to 1280 x 720 pixels @ 30 fps); with supported clients
      • All-in-one design
      • Motorized pan/tilt
      • Logitech lens
      • 3 camera presets
      • Bluetooth® wireless technology
      • RF remote control
      • Plug-and-play USB connectivity
      • Works with most video conferencing applications
      • Business-grade certifications, including Skype® for Business and Cisco Jabber® compatible. Enhanced integration with BlueJeans, Broadsoft, LifeSize Cloud, Vidyo, and Zoom
      • Multiple mounting options, including table and wall mount; optional TV mount available
      • Kensington security slot

    Microphone

      • Sensitivity: -27dB
      • Microphone frequency response: 90 Hz - 16kHz for full voice reproduction and high intelligibility without noise
      • Factory-paired, very low distortion broadside beamforming algorithm steers the microphones directly at the talker for the best voice pickup and noise reduction

    Speaker

      • Powerful rare-earth magnet
      • Acoustically suspended speaker enclosure
      • Volume adjustable to 95 dB SPL at 1/2 meter peak
      • Speaker sensitivity 86.5+/-3dB SPL at 1/2 meter
      • Distortion: 200 Hz–300Hz < 3%, 3000 Hz–10KHz < 1%
      • Peak-limiting algorithm prevents even momentary speaker clipping without distortion
      • Acoustic echo cancellation
      • VAD (Voice activity detector)
      • Microphone background noise suppression
      • Pro-audio 32 kHz sampling rate
  • Package Contents

    MeetUp ConferenceCam
    Remote control
    USB cable
    Power supply
    Wall mount and hardware
    User documentation

    Warranty Information

    2-Year Limited Hardware Warranty

    Part Number

    PN 960-001101