Divide. Accelerate. Create.
As the performance of applications and processing technology advances, the industry continues to strive for the most photo-realistic designs possible. Designers who work on these projects usually alternate between creating their designs with one application, followed by a full render/ray trace cycle with another application, which can be time consuming and inefficient.
With the Radeon Pro Duo graphics card, designers can now simultaneously use two software packages, with one GPU dedicated to the functions of each application concurrently. Live content creation using the first GPU, with real-time rendering and/or ray tracing on the second GPU is now possible. The user can benefit from shortened design cycles or is now able to do more design iterations within the allotted design window for an overall better outcome.
The Power of Duo
“In developing 4K 360 VR content, the biggest hurdle is the tech, because as an artist, I just want to create and not worry about limitations of the hardware. With the new Radeon Pro Duo, I immediately saw a speed difference of up to 2X, allowing me to push the boundaries of my projects without having to compromise on creativity or productivity.
Jonathan Winbush, Founder & Creative Director, Winbush.tv
The Radeon Pro Duo, the world’s first dual-GPU professional graphics solution, can accelerate supported applications or plug-ins for many of today’s popular professional software such as Autodesk® Maya®, DaVinci® Resolve®, The Foundry® Mari® and Dassault Systèmes® SOLIDWORKS®. With 32GB of GDDR5 memory, and two GPUs working in parallel, the Radeon™ Pro Duo delivers up to 113% faster performance than the Radeon™ Pro WX 7100 in Autodesk® Maya® with the Radeon ProRender plugin, reducing the amount of time needed to achieve a users’ final design.
Note:
Radeon™ Pro Duo
GPU ARCHITECTURE GCN 4th Generation
STREAM PROCESSORS 2304 x2
PEAK PERFORMANCE 11.45 TFLOPS
PEAK TRIANGLES 9.94 BT/s
PEAK ENGINE CLOCK 1243 MHz
MEMORY TYPE 32 GB GDDR5 (16GB per GPU)
MEMORY INTERFACE 256 bit x2
MEMORY DATA RATE/ BANDWIDTH 7 Gbps / 448 GB/s
TYPICAL BOARD POWER <250 W
AMD FREESYNC™ TECHNOLOGY Yes
AMD CROSSFIRE™ PRO TECHNOLOGY Yes
DISPLAY OUTPUT CONNECTORS 3x DP, 1x HDMI
DISPLAYPORT VERSION 1.4 – HBR3/HDR Ready6
5K SUPPORT @ 60 HZ 1x single-cable 5K monitor, or 2x dual-cable 5K monitors
8K Support @ 30 Hz 1x single-cable 8K monitor
8K Support @ 60 Hz 1x dual-cable 8K monitor
DISPLAY COLOR DEPTH 10-bit Support
STEREO 3D OUTPUT (3-PIN DIN) No
FRAMELOCK/GENLOCK SUPPORT No
API SUPPORT DirectX ®12
OpenGL® 4.5
OpenCL™ 2.0
Vulkan™ 1.0
OPERATING SYSTEM SUPPORT Windows® 7 64-bit
Windows® 10 64-bit
Linux® 64-bit
FORM FACTOR:
Full-Height Dual Slot
12” Length