Store more using less space on countertops and in cabinets with this 3-Tier Cabinet Organizer. This system is constructed from industrial-strength steel and features UltraZincâ„¢ plating, which provides the same corrosion resistance and a similar shine to chrome plating. This mini-shelving unit is perfect for storing appliances, bottles, cans, supplies or anything else on your counter top, in a cabinet or even under the sink. This versatile shelving unit takes up little space (less than 1 sq. ft.) and is certain to help you maximize your storage space in your kitchen, bathroom, laundry room or office. Easy assembly with no tools required.
Note:
Dimensions: 17.5" D x 7.5" W x 18.5" H Â
Capacity: 15 lbs. per shelf
Total system capacity: 45 lbs.
Weight: 7 lbs.
Model #: SHE05105ZB