5 MP Vandal-Resistant Network Dome Camera

Manufacturer Part Number
DS-2CD2152F-IS 6MM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: Color: 0.19 lux @ ƒ/2.0
B/W: 0 lux with IR
Lens:: |: 4mm, 6mm @ F2.0
Adjustment Range:: |: Pan: 0° to 355°/tilt: 0° to 75°/rotate: 0° to 355°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Compression Standard Video Compression:: |: H.264/MJPEG/H.264+
Video bit rate:: |: 32Kbps~16Mbps
Dual Stream:: |: Yes
Image Max. Image Resolution:: |: 2560×1920
Frame Rate:: |: 50Hz:
20fps (2560×1920), 
25fps (2048x1536), 25fps(1920×1080), 25fps(1280×720)
60Hz:
20fps (2560×1920),
30fps (2048x1536), 30fps(1920×1080), 30fps(1280×720)

Image Settings:: |: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Supported
3D DNR:: |: Supported
Network Network Storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128G, NAS(NFS, SMB/CIFS)
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour

Security:: |: User Authentication, Watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
Alarm:: |: 1x alarm I/O
Smart Feature-set Line Crossing Detection:: |: Cross a pre-defined virtual line
Intrusion Detection:: |: Enter and loiter in a pre-defined virtual region
General Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 5W
Impact Protection:: |: IEC60068-2-75Eh, 50J; EN50102, IK10
Weather Proof:: |: IP67
IR Range:: |: 30 meters
Dimensions:: |: Φ111 mm × 82 mm (4.4" × 3.2")
Weight:: |: 500 g (1.1 lbs.)