3 MP Ultra-Low Light Network Dome Camera

Manufacturer Part Number
DS-2CD2135FWD-I 8MM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/2.8" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: Color: 0.005 lux @(F1.2, AGC ON), 0 lux with IR
Shutter time:: |: 1/3 s to 1/100,000 s
Slow shutter:: |: Support
Lens:: |: 2.8 mm, horizontal field of view: 98°
4 mm, horizontal field of view: 78.7°
6mm, horizontal field of view: 48°
8 mm, horizontal field of view: 37°
12 mm, horizontal field of view: 23°
Lens Mount:: |: M12
Adjustment Range:: |: Pan: 0° to 355°, tilt: 0° to 75°, rotate: 0° to 355°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Digital noise reduction:: |: 3D DNR

Compression Standard
Video Compression:: |: H.265+/H.265/H.264+/H.264/MJPEG
Video bit rate:: |: 32Kbps~16Mbps
Triple Streams:: |: Yes

Image
Max. Image Resolution:: |: 1920 x 1080
Frame Rate:: |: 50Hz: 25fps (2048 × 1536, 1920 × 1080, 1280×720)
60Hz: 30fps (2048 × 1536, 1920 × 1080, 1280×720)
Sub Stream:: |: 50Hz: 25fps (640 × 360, 352 × 288)
60Hz: 30fps (640 × 360, 352 × 240)
Third Stream:: |: 50Hz: 25fps (1280 ×720, 640 × 360, 352 × 288)
60Hz: 30fps (1280 ×720, 640 × 360, 352 × 240)
Image Enhancement:: |: BLC/3D DNR
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
Target Cropping:: |: Support
ROI:: |: Support 1 fixed region for each stream, and face dynamic tracking
Day/Night Switch:: |: Auto/Scheduled

Network
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6
General Function:: |: One-key reset, Anti-Flicker, heartbeat, mirror, password protection, privacy 
mask, Watermark, IP address filtering
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB

Smart Feature-set
Behavior Analysis:: |: Line crossing detection, Intrusion detection, Unattended baggage detection, Object removal detection
Line Crossing Detection:: |: Cross a pre-defined virtual line
Intrusion Detection:: |: Enter and loiter in a pre-defined virtual region
Unattended Baggage:: |: Objects left over in the pre-defined region such as the baggage, purse, dangerous materials
Object Removal:: |: Objects removed from the pre-defined region, such as the exhibits on display.
Recognition:: |: Face Detection

General
Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 25%, PoE (802.3af Class3) 
Power Consumption:: |: 12 VDC ± 25%, 5.5 W
PoE(802.3af, class 3), 7 W
Impact Protection:: |: IK10
Weather Proof:: |: IP67
IR Range:: |: Up to 30m
Dimensions:: |: Camera: Φ 111 × 82.4 mm (Φ 4.4″ × 3.2″)
Package: 134 × 134 × 108 mm (5.27″ × 5.27″ × 4.25″)
Weight:: |: Camera: 500 g (1.1 lb.)