SLIM FOLIO iPad (2017) Keyboard/Cover Case

TYPE. BROWSE. PROTECT. – all your iPad needs in one tool

Slim Folio takes mobile computing to a new level. Now you can enjoy laptop-like typing anywhere you take your iPad®. Its slim, light design makes it a joy to use and carry around, all the while keeping your iPad safe from bumps, scratches and spills. No matter where you need to get your work done – a café table, a desk or even your lap - Slim Folio locks your iPad at an optimal angle for typing and holds firm on any surface.

NOW YOUR IPAD CAN ACT LIKE A LAPTOP

Enjoy hours of comfortable, flexible typing thanks to large well-spaced keys stretched edge-to-edge so your hands won’t feel crowded. Mechanical scissor keys are tuned for productivity with 1.5 mm key travel - an optimal depth for comfortable and responsive typing. A full row of iOS shortcut keys put iPad controls at your fingertips - change volume, language and more - all without leaving the keyboard.

TYPE ON YOUR DESK OR YOUR BLUE JEANS

Simply open the case and start typing. Your iPad is locked in the perfect typing position and stays firmly in place even when typing on uneven surfaces like your lap.

TYPING AND VIEWING MODES

Two different angles make the most of the beautiful iPad screen whether you’re writing your travel blog, watching videos, playing games or reading a novel.

FRONT AND BACK PROTECTION

SLIM FOLIO carefully envelopes your iPad for all-around protection against bumps, scratches and spills. Outer technical fabric is soft to touch, yet resistant to wear and tear and spills. On the inside, a lightweight frame and keyboard module provide structural integrity without weighing down your iPad.

FOUR YEAR BATTERY LIFE

Ready when you need it, SLIM FOLIO uses replaceable coin cell battery to power your keyboard. Thanks to a smart power management system, it lasts up to 4 years without a need to replace it. Its auto on-off function turns your iPad on every time you open the folio and puts it back to sleep when you close it, helping you save precious battery life without even having to think about it.

EASY SETUP, RELIABLE CONNECTION

Advanced Bluetooth® LE provides a reliable connection that won’t drop between tablet and keyboard. Setup is easy - three simple steps take about a minute to complete.

Manufacturer Part Number
920-008617
EAN/UPC
0097855133694,097855133694
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions
    • Height x Width x Depth: 7.20 in (182 mm) x 9.80in (248.0 mm) x .80 in (20 mm)
    • Weight: 0.98 lb (445 g)

  • Technical Specifications

    Case

      • Front and back protection against scratches, bumps and spills
      • Magnetic case closure
      • iPad auto on/off on case opening / closure

    Keyboard

      • Scissor keys technology, 1.5 mm key travel
      • Laptop-like layout with 17 mm pitch
      • Key life - more than 5 million strokes
    • Row of iOS® shortcuts with 14 keys, including: Home, Siri®, Search, Input Language, On-screen keyboard, Media controls (back, play/pause, forward), Volume controls (Mute, Volume down, Volume up), Lock iPad, Bluetooth, Keyboard Battery check.
    • Stand:2 fixed angles:
      • Typing angle fixed 58 degrees
      • Browsing angle fixed at 10 degrees.

    Power and Connectivity

      • Bluetooth LE
      • Powered by 2 replaceable coin cell batteries (included)
      • Battery life: 4 years (2 hours of typing per day)

  • Package Contents

    Keyboard case
    User documentation

    Warranty Information

    1-Year Limited Hardware Warranty

    Part Number

    Black: PN 920-008617