Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requiement:
Processor:
- 1 GHz or faster x86- or x64-bit for PC
Operating System: - Windows 10 Pro Edition (32/64-bit)
- Windows 10 Enterprise Edition (32/64-bit)
- Windows 8.1 Standard Edition
- Windows 8.1 Pro Edition
- Windows 7 SP1 Professional Edition
- Windows 7 SP1 Ultimate Edition
- macOS Sierra 10.12
- Mac OS X El Capitan 10.11
Memory: - 1 GB RAM (2 GB RAM or more Recommended) for PC
- 2 GB RAM (4 GB RAM or more Recommended) for Mac
Others: - Networking: Peer-to-peer sharing is limited to 5 simultaneous client connections in addition to the host; each client requires a licensed copy of the software. Use FileMaker Server 16 for increased security options and sharing capability.
- Microsoft .NET: For Windows, FileMaker Pro and runtime solutions require Microsoft .NET framework version 4.6 or later.
- ODBC and JDBC Client Drivers: Learn more about installing drivers to enable ODBC and JDBC clients to access FileMaker Pro data.
- Supported email applications: FileMaker Pro can Send Mail via an email client application. To do so, you must have a supported email application installed and configured properly on your computer. See a list of supported email applications.