This USB to HDMI® Dual Monitor adapter lets you add two independent HDMI displays to your computer using a single USB 3.0 port. One of the HDMI ports can output resolutions up to 4K, while the other can output resolutions up to 1920 x 1200.
Increases your productivity by providing multiple displays
Adding more displays to your workstation can be difficult, especially if your computer does not support MST or offer many external video ports. This USB to dual HDMI adapter features two video outputs, boosting your productivity by giving you more screen space to work from. With multiple displays you have the freedom to access multiple applications at the same time and reference material on one display while you compose on the other.
Maximizes your screen real estate with resolutions up to 4K
One of the ports on this USB video adapter supports resolutions up to 4K at 30Hz, meaning you can connect a 4K monitor, HDTV, or projector to your computer, even if your laptop or desktop video card doesn’t natively support 4K output. The USB to HDMI 4K adapter lets you extend or mirror your primary display onto an Ultra HD monitor or television, giving you the additional screen space you need to simplify multitasking and maximize your productivity.
Perfect for all of your business applications with USB 3.0 performance
Using the high-bandwidth USB 3.0 interface, this USB 3.0 to HDMI adapter enables smoother scrolling through documents, higher resolutions and better overall performance than earlier USB adapters. This video adapter is intended to support all of your business applications including web browsing, e-mail, spreadsheets and presentations. You can also leave your system video card available for more demanding applications such as gaming or CAD design, while you use the USB monitors for reference material.
The USB32HD2 is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Audio: Yes
Chipset ID: MCT Trigger
Memory: 64MB DDRII SDRAM
Output Signal: HDMI
Ports: 2
Performance
Audio Specifications: 2-channel stereo
Maximum Digital Resolutions: 4K x 2K @ 30Hz
Supported Resolutions: Output 1:
3840×2160, 2048x1152, 1920x1200, 1920x1080, 1680x1050, 1366x768, 1280x800, 1280x768, 1280x720, 1600x1200, 1400x1050, 1280x1024, 1024x768, 800x600, 640X480
Output 2:
2048 X1152, 1920x1080, 1680x1050, 1366x768, 1280x800, 1280x768, 1280x720, 1600x1200, 1400x1050, 1280x1024, 1024x768, 800x600, 640X480
**All resolutions support 16 and 32 bit color
Wide Screen Supported: Yes
Connector(s)
Connector A:
1 - USB Type-A (9 pin) USB 3.0 Male Input
2 - HDMI (19 pin) Female Output
Software
Microsoft WHQL Certified: Yes
OS Compatibility: Windows® 10 (32/64)
Windows 8 / 8.1 (32/64)
Windows 7(32/64)
Special Notes / Requirements
Note: This adapter is not recommended for use with other USB video adapters or docking stations on the same computer
System and Cable Requirements: CPU: Quad Core 2.4GHz or Higher (i5 recommended)
RAM: 4GB or higher
Environmental
Humidity: < 85% non-condensing
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 75°C (-4°F to 176°F)
Physical Characteristics
Cable Length: 9.8 in [250 mm]
Color: Black
Enclosure Type: Plastic
Product Height: 0.6 in [15 mm]
Product Length: 12.4 in [315 mm]
Product Weight: 2 oz [56 g]
Product Width: 2.6 in [66 mm]
Packaging Information
Shipping (Package) Weight: 0.4 lb [0.2 kg]
What's in the Box
Included in Package:
1 - USB video adapter
1 - quick-start guide