This USB 3.0 memory card reader provides a fast, easy way to access and edit photos and videos on your SD™ and microSD™ cards, wherever you go. Compact and portable, you can use this USB memory card reader/writer with a laptop, tablet, smartphone or desktop computer that has a USB-C™ or USB-A port.
Increase workflow efficiency
Ideal for photographers, videographers and other creative professionals, the USB memory card reader helps to increase workflow efficiency. When you are out on assignment capturing images and video on your DSLR or video camera, use the card reader to instantly review, share or edit content. When out in the field or traveling, immediately import your photos and videos to access, browse, edit and back up content to your USB-Type™ C or USB-A smartphone, tablet, laptop or desktop computer.
The flash memory card reader saves you time when you’re offloading or editing content, with fast file transfer speeds through USB 3.0 (also known as USB 3.1 Gen 1). The card reader is also backward compatible with USB 2.0, ensuring compatibility with older systems.
Easy to use
This memory card reader gives you easy read/write access to SD (Secure Digital) and microSD cards, including SDHC™ (Secure Digital High Capacity) and SDXC™ (Secure Digital Extended Capacity) versions of both SD and microSD cards. With its convenient plug-and-play functionality, the card reader is simple to use. One end plugs directly into the USB-C port of your laptop or other device, while the other end works with USB-A devices. The two memory card slots are hot swappable.
Ultimate portability
Compact and durable, the card reader provides a portable solution, tucking easily into your camera bag or laptop bag. Its versatile design enables the card reader to be used with either USB-C or USB-A devices. Removable end caps protect the ends of the card reader when not in use.
The SDMSDRWU3AC is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.0
Chipset ID: Genesys Logic - GL3224
Interface: USB 3.0
Number of Drives: 2
Performance
Max Drive Capacity: 2TB
Maximum Data Transfer Rate: 5 Gbps
Memory Media Type: SD/MMC (Secure Digital/Multimedia Card)
SDHC (Secure Digital High Capacity)
SDXC (Secure Digital eXtended Capacity)
Micro-SD (Micro Secure Digital)
Micro-SDHC (Micro Secure Digital High Capacity)
Micro-SDXC (Secure Digital eXtended Capacity)
Connector(s)Drive Connectors:
1 - SD / MMC
1 - MicroSD
Host Connectors:
1 - USB Type-C (24 pin) USB 3.0
1 - USB 3.1 USB Type-A (9 pin, Gen 1, 5 Gbps)
Software
OS Compatibility: OS independent; No software or drivers required
Indicators
LED Indicators: 1 - Power & Activity
Power
Power Source: USB-Powered
Environmental
Humidity: 50% to 90% RH
Operating Temperature: 0°C to 75°C (32°F to 167°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 0.4 in [11 mm]
Product Length: 3.1 in [78 mm]
Product Weight: 0.4 oz [11.8 g]
Product Width: 0.8 in [20 mm]
Packaging Information
Shipping (Package) Weight: 1.1 oz [31.8 g]
What's in the Box
Included in Package:
1 - card reader / writer
2 - end caps
1 - quick-start guide