50H7D LED-LCD TV

More is more

Loads and loads of pixels—we’re talking 8 million—of 4K UHD (3840 x 2160p) resolution. Add that to an HDR standard and you get a more vibrant picture full of images that have greater depth and feel so real that you want to reach out and touch them.

Unless less is more

We simplified our smart TV by pre-installing numerous apps for you. And we made it easy to connect external devices with seven (7) convenient ports including HDMI, USB and many more.

And what's more

This smart TV will always remember where you left off in a show, is always connected to the Internet, and has one-touch hot keys that launch select on-demand services.

UHD Upscaling

See every image of your old 1080p resolution DVD movie collection in a newer scale. UHD-enabled devices enable you to watch your shows, movies and games in a resolution that's as close to 4K as possible to maximize your viewing experience.

Get lost in great sound

Let the rich sound, integrated by dbx-tv® Award-Winning Audio Technology, carry you away. You’ll hear every detail in the background of your favorite movie and experience it differently.

Simple Setup

Ditch the wires to listen to music and jam until your heart's content.

Manufacturer Part Number
50H7D
EAN/UPC
0888143002804,888143002804
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number: 50H7D

Package Details

Product dimension (without stand)

44.4”W x 25.7”H x 3.3”D

Product dimension (with stand)

44.4”W x 28.3”H x 10.1”D

Weight (without stand)

29.3 lbs

Weight (with stand)

30.0 lbs

Display

Actual Screen Size (measured diagonally)

49.50"

Class

50" class

Screen type

Flat

Type of TV

Smart TV

Yes

Processor

Octa-core (4-core CPU + FRC 4 | core GPU)

Picture Quality

Resolution type

4K

Screen resolution

3840 x 2160p

Panel type

50" Full Array LED Backlight LCD

Viewing area

175 degrees

4K upscaling

Yes

Ultra Smooth Motion™

Yes

Display aspect ratio

16:9

Audio

Audio output power (watts)

10W x 10W

Audio technologies

Supports Dolby Digital and dbx-tv®

Power

Standby consumption

<0.5W

Power supply

AC 120V, 60Hz

Ports

HDMI

4

Ethernet (LAN)

1

USB

3

RF antenna

1

RCA composite video input

1 (shared with component)

L/R audio input for composite

1 (shared with component)

RCA component video input

1

L/R audio input for component

1

Digital audio output

1 Optical

Earphone/audio output

1

Certifications

Performance and compliance certifications

HDMI™, VESA®, dbx-tv®

Other Features

Popular apps

Netflix, Amazon Instant Video, YouTube, VUDU

Web browser

Yes

On-screen display

English, Spanish and French

4K UHD upscaling

Yes

Noise reduction

Yes

Universal control capability for remote

Yes

Parental control

Yes

Closed caption

Yes

Sleep timer

Yes

Wall mountable

Yes

High dynamic range processing

Yes

Warranty

1-year warranty

UPC code

888143002804