
Climb Onto A Newer Flagship With The Ultimate Hardware. The Zotac Geforce® Gtx 1080 Ti Is The New Flagship Gaming Graphics Card, Based On The Award-Winning Nvidia Pascal™ Architecture. It Is Packed With An Incredible Amount Of Cores And Buffed With 11Gb Of Ultra-Fast Gddr5X Memory, And The Sheer Force Combines To Deliver Unprecedented Gaming Performance.
Features:
- Icestorm Cooling
- Metal Exoarmor With Wraparound Backplate
- Freeze Fan Stop
- 2 X Powerboost
- Spectra Led Lighting System
- 16 + 2 Power Phases
Note:
GPU:
GeForce® GTX 1080 Ti
CUDA cores:
3584
Video Memory:
11GB GDDR5X
Memory Bus:
352-bit
Engine Clock:
Base: 1607 MHz
Boost: 1721 MHz
Memory Clock:
11.2 GHz
PCI Express:
3.0
Display Outputs:
3 x DisplayPort 1.4
HDMI 2.0b
DL-DVI-D
HDCP Support:
Yes
Multi Display Capability:
Quad Display
Recommended Power Supply:
600W
Power Consumption:
320W
Power Input:
Dual 8-pin
DirectX:
12 API feature level 12_1
OpenGL:
4.5
Cooling:
3 x 90mm fans
Slot Size:
2.5-Slot
SLI:
Yes, SLI HB Bridge Supported
Supported OS:
Windows 10 / 8 / 7 (32-bit and 64-bit)
Card Length:
325 x 148 x 56.6mm (12.8 x 5.83 x 2.23in)
Accessories:
2 x Dual 6-pin to 8-pin mesh wrapped power adapter
Driver disk
Quick Install Guide