15.6" Balance EcoSmart Checkpoint-Friendly Backpack

The Balance™ EcoSmart® Backpack has advanced ergonomic design for maximum comfort, with adjustable features that help distribute load evenly and helps to reduce fatigue from long-term wear. Its PVC-free fabric is woven from recycled water bottles, its hardware is nickel-free, and its zipper pulls are recyclable.

The Balance backpack boasts enhanced protective elements like the SafePort® Sling Plus, which suspends your laptop inside the pack to help protect it from drops, plus padding on both the side and front of the device for additional protection. Weather-resistant materials also fare well against the elements to help keep your devices, paperwork, and business cards safe.

This pack’s purposeful design helps you commute from office to home with ease. Strategically placed pockets organize your accessories in the workstation and a large compartment at the bottom of bag is the perfect place to store your power brick. And for busy commutes on the train or a squeeze through a narrow aisle we’ve put a handle on the side so the pack will easily fit into tight spaces.

Eco-Friendly Materials

Recycled plastic bottles were crushed, cleansed, and processed into the fabric of this backpack. Complete with nickel-free hardware and PVC-free fabric, the production of this bag eliminates toxins and pollutants emitted into the air, water, and land. Each of the zipper pulls can even be recycled with other plastic materials when they’re no longer needed.

Drop Protection

Minor drops and bumps are no problem for this backpack. Its SafePort® Sling Plus safely suspends your laptop in case it’s dropped. Plus, Targus-quality foam provides front and side protection.

Ergonomically Designed

Adjustable features help distribute the packs’ load evenly, which can help to reduce fatigue from long-term wear. To ensure the pack makes contact with key body touchpoints, we’ve devised a hinge system on the shoulder straps and placed padding at the lower back. The sternum strap also helps to keep the pack snug to the body so that weight moves downward rather than bearing the brunt of weight on your shoulders.

It Stands on Its Own

The Balance™ EcoSmart® stands on its own — literally! This pack’s layered design and structural piping keep the bag upright wherever you set it down. That way, it’s easy to reach your gear and still looks sharp as it stands tall in client conference rooms and board meetings alike.

Manufacturer Part Number
TSB921US
EAN/UPC
0092636324377,092636324377
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color Black

Interior Color Gray

Works With 16" Laptops and Under

Style Backpack

Protection Level Best

Protection Type SafePort® Sling Plus

Collection Balance

Dimensions 12.00" x 18.50" x 7.00" (W x H x D)

Weight 2.61 lbs

Package Dimensions 12.50" x 19.00" x 6.00" (W x H x D)

Package Weight 2.59 lbs

Warranty Limited Lifetime Warranty

UPC 092636324377