The EcoSlate by ECOXGEAR packs great sound into a new slim profile. The two 10W speakers are paired with dual passive sub-woofers to create rich sound with enhanced bass. The EcoSlate's rugged corner bumpers, integrated bright lantern flashlight, and vibrant color options make it the perfect choice to pack-and-go with you on all your adventures.
Note:
Specifications
Unit Weight
29.4 ounces
Output Power
RMS 20W (10 Watt
x2 speakers/ 4 ohms),
x2 woofers (3”x1.5”)
S/N Ratio
88dB +/- 3dB
Power Source
3.7V, 2600mAh
Lithium Ion Battery
USB Input / Output
5V, 1A
Frequency Range
125Hz-18,000Hz
Bluetooth
Bluetooth® CSR 4.1
Up to 100 ft / 30 m
Play Time
12+ hours from full charge at
75% volume level
Mount Attachment Points
1⁄4” diameter
LED Flashlight
200 Lumens
EcoConnect
TrueWireless Stereo (TWS)
Up to 30 ft / 9.1 m between
paired speakers
Charging Options
USB to 5V AC adapter
or Computer
Charging Time
Approximately 3 hours
Recommended Storage
(Battery) Temperature
59°F / 15°C
Operating Temperature
23°F to 104°F / -5°C to 40°C
US Military Certification
MIL-STD 810G
Waterproof/Dustproof Rating
IP68