Pavilion x360 - 15-br076nr

Be free to create, connect and share in more ways than ever before. Now ready for pen, the Pavilion x360 is more than a laptop, it's the one device for everything you're into.

  • Windows 10 Home 64

Accomplish more

Serious power and speed makes everything you do feel fast and responsive, so you can multitask with ease. Confidently save everything you can't live without, with up to a 1TB hard drive.

Work. Write. Play. Naturally.

A durable 360 degree geared hinge gets you in the perfect position to work, write, watch and play. Easily convert to tablet for notetaking and drawing that feels as natural as pen on paper.

A truly powerful audio experience

With dual HP speakers, HP Audio Boost, and custom tuning by the experts at B&O PLAY, you can experience rich, authentic audio. Let the sound move you.

Manufacturer Part Number
1KT68UA#ABA
EAN/UPC
0190781857068,190781857068
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Product number
1KT68UA
Product name
HP Pavilion x360 - 15-br076nr
Microprocessor
Intel® Core™ i3-7100U (2.4 GHz, 3 MB cache, 2 cores)
Memory, standard
8 GB DDR4-2133 SDRAM (1 x 8 GB)
Video graphics
Intel® HD Graphics 620 (up to 4.07 GB)
Integrated
Hard drive
1 TB 5400 rpm SATA
Display
15.6" diagonal FHD IPS WLED-backlit multitouch-enabled edge-to-edge glass (1920 x 1080)
Keyboard
Full-size island-style keyboard with numeric keypad
Pointing device
HP Imagepad with multi-touch gesture support
Wireless connectivity
Intel® 802.11b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 4.2 Combo
Expansion slots
1 multi-format SD media card reader
External ports
1 USB 3.1 Gen 1 Type-C™ (Data up to 5 GB/s, Power Delivery, DP1.2, HP Sleep and Charge); 2 USB 3.1 Gen 1 (Data Transfer Only); 1 HDMI; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
37.78 x 24.58 x 2.13 cm
Weight
2.14 kg
Power supply type
45 W AC power adapter
Battery type
3-cell, 48 Wh Li-ion
Webcam
HP Wide Vision HD Camera with integrated dual array digital microphone
Audio features
B&O PLAY, dual speakers
Software
Operating system
Windows 10 Home 64
HP apps
HP Orbit; HP 3D DriveGuard; HP CoolSense; HP ePrint; HP Games by WildTangent; HP Audio Switch; HP Jumpstart; HP Recovery Manager; HP Support Assistant
Software included
McAfee LiveSafe™
Pre-installed software
Netflix