Pavilion x360 13-u163nr

It's time to rethink how you use a laptop and try something radically new. Seamlessly shift between four modes for an entertainment experience that gets you closer to your screen than ever before.

  • Windows 10 Home or other operating systems available

The laptop will never be the same

With its 360 degree geared hinge you can easily shift from working in laptop mode, watching in stand mode, playing in tent mode and being on-the-go in tablet mode.

Take it anywhere

Designed with a smaller hinge, this is our thinnest, lightest Pavilion x360 ever. And with great battery life, your laptop is ready to entertain, anytime, anywhere.

A truly powerful audio experience

With HP Audio Boost and audio custom-tuned in collaboration with the experts at B&O PLAY, experience rich, authentic audio. Let the sound move you.

HP Lounge, get closer to the Artists you love

With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.

Manufacturer Part Number
W2L24UA#ABA
EAN/UPC
0190781857808,190781857808
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Product number
W2L24UA
Product name
HP Pavilion x360 13-u163nr
Microprocessor
Intel® Core™ i5-7200U (2.5 GHz, up to 3.1 GHz, 3 MB cache, 2 cores)
Memory, standard
8 GB DDR4-2133 SDRAM (1 x 8 GB)
Video graphics
Intel® HD Graphics 620
Integrated
Hard drive
1 TB 5400 rpm SATA
Display
play size (diagonal)">33.8 cm (13.3")
Keyboard
Full-size island-style keyboard with numeric keypad
Pointing device
Touchpad with multi-touch gesture support
Wireless connectivity
Intel® 802.11b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 4.2 Combo
Expansion slots
1 multi-format SD media card reader
External ports
1 HDMI; 1 headphone/microphone combo; 1 USB 2.0; 2 USB 3.1
Minimum dimensions (W x D x H)
32.64 x 22.2 x 1.98 cm
Power supply type
45 W AC power adapter
Battery type
3-cell, 41 Wh Li-ion
Webcam
HP Wide Vision HD Camera with dual array digital microphone
Audio features
B&O PLAY; HP Audio Boost; Dual speakers
Software
Operating system
Windows 10 Home 64
Software included
McAfee LiveSafe™

Hardware

Product number

W2L24UA

Product name

HP Pavilion x360 13-u163nr

Microprocessor

Intel® Core™ i5-7200U (2.5 GHz, up to 3.1 GHz, 3 MB cache, 2 cores)

Memory, standard

8 GB DDR4-2133 SDRAM (1 x 8 GB)

Video graphics

  • Intel® HD Graphics 620
  • Integrated

Hard drive

1 TB 5400 rpm SATA

Display

play size (diagonal)">33.8 cm (13.3")

Keyboard

Full-size island-style keyboard with numeric keypad

Pointing device

Touchpad with multi-touch gesture support

Wireless connectivity

Intel® 802.11b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 4.2 Combo

Expansion slots

1 multi-format SD media card reader

External ports

1 HDMI; 1 headphone/microphone combo; 1 USB 2.0; 2 USB 3.1

Minimum dimensions (W x D x H)

32.64 x 22.2 x 1.98 cm

Power supply type

45 W AC power adapter

Battery type

3-cell, 41 Wh Li-ion

Webcam

HP Wide Vision HD Camera with dual array digital microphone

Audio features

B&O PLAY; HP Audio Boost; Dual speakers

Software

Operating system

Windows 10 Home 64

Software included

McAfee LiveSafe™