ENVY x360 - 15-aq165nr

A work device with entertainment aptitude. A media machine with productivity power. Versatility makes a difference. The brilliantly flexible ENVY x360 bends beautifully to all your needs. Get more work done, get more from your entertainment, and do it all with power and performance.

Ingeniously versatile

The thin, all-metal body and 360º hinge give you four modes to work any way you want. Shift from productivity mastermind to multimedia marvel with ease.

Stunning views

With a 39.6 cm (15.6") diagonal IPS Full HD or 4K display on selected models , all your entertainment and creative projects can shine. Edit photos and stream your media with perfect clarity.

Superb performance

With next-generation Intel® Core™ i processors and up to 16GB of RAM, you can harness superb productivity power, and keep going with up to 9.75 hours of battery life.

Manufacturer Part Number
W2K50UA#ABA
EAN/UPC
0190781857792,190781857792
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Product number
W2K50UA
Product name
HP ENVY x360 - 15-aq165nr
Microprocessor
Intel® Core™ i7-7500U (2.7 GHz base frequency, up to 3.5 GHz with Intel® Turbo Boost Technology, 4 MB cache, 2 cores)
Memory, standard
8 GB DDR4-2133 SDRAM (1 x 8 GB)
Video graphics
Intel® HD Graphics 620 (up to 4.07 GB)
Integrated
Hard drive
1 TB 7200 rpm SATA
[15]
Display
15.6" diagonal FHD IPS WLED-backlit multitouch-enabled edge-to-edge glass (1920 x 1080)
Keyboard
Full-size island-style backlit keyboard with numeric keypad
Pointing device
HP Imagepad with multi-touch gesture support
Wireless connectivity
Intel® 802.11b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 4.2 Combo
Expansion slots
1 multi-format SD media card reader
External ports
1 USB 3.1 Gen 1 Type-C™ (Data up to 5 GB/s, Power Delivery, DP1.2, HP Sleep and Charge); 2 USB 3.1 Gen 1 (1 HP Sleep and Charge); 1 HDMI; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
38 x 25 x 1.88 cm
Weight
2.17 kg
Power supply type
45 W AC power adapter
Battery type
4-cell, 55.67 Wh Li-ion
Webcam
HP Wide Vision HD Camera with integrated dual array digital microphone
Audio features
Bang & Olufsen, dual speakers
Software
Operating system
Windows 10 Home 64
HP apps
HP Orbit; HP 3D DriveGuard; HP CoolSense; HP ePrint; HP Audio Switch; HP JumpStart; HP Recovery Manager; HP Support Assistant
Software included
McAfee LiveSafe™
Pre-installed software
Netflix