Cable Loom

Corrugated loom tubing slit wall, 1.88" (47.8mm) x 10' (3.0m), polyethylene, yellow.

Manufacturer Part Number
CLT188F-X4
EAN/UPC
0007498382731,007498382731
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material : Polyethylene
Color: Yellow
Flammability Rating: HB
Temperature Range: -40°F - 122°F (-40°C - 50°C)
Length Per Reel (ft.): 10
Length Per Reel (m): 3.1
Inside Diameter (In.): 1.88
Inside Diameter (mm): 47.8
Outside Diameter (In.): 2.17
Outside Diameter (mm): 55.1
CE Compliant: No
Application: Indoor Use
Part Features: Provides protection for cables. Slitted for easier install onto a bundle of wires or a pre-assembled harness assembly
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1