OfficeJet Pro 7720 Wide Format All-in-One Printer

Easily print a variety on a variety of paper sizes up to 11 x 17 inches (A3). Produce professional-quality color for up to 50% less cost per-page than lasers on a printer that's ready for business.

Features

Print big. Play big.

Print up to 11 x 17 inches (A3). Scan and copy up to legal size.

The HP OfficeJet Pro 7730 comes the same family as the iF Design Award 2017 winner HP OfficeJet Pro 7740.

Breeze through tasks with the 35-page automatic document feeder, and get automatic two-sided printing.

Take control of print, scan, copy, and fax jobs, using the color touchscreen and timesaving shortcuts.

Present professionally. And affordably.

Print up to 3x as many black-text and 2x as many color pages, with optional HP high-yield ink cartridges.

Create vibrant color graphics and black text, ideal for brochures, presentations, and other office documents.

Produce water-, smear-, and fade-resistant prints that stand up to highlighters.

Create borderless brochures, flyers, photos, and other documents that look great – right in your office.

Easy mobile printing with HP Smart app

Easily print from a variety of smartphones and tablets.

Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.

Get the power of your printer in the palm of your hand, with the HP Smart app.

Manufacturer Part Number
Y0S18A#B1H
EAN/UPC
0190780981900,190780981900
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax
Multitasking supported :
  • Yes

Printing specifications :

Print speed black:: ISO: Up to 22 ppm
Draft: Up to 34 ppm
Print speed color:: ISO:Up to 18 ppm
Draft:Up to 34 ppm
First page out (ready): Black: As fast as 9 sec
Color: As fast as 10 sec
Duty cycle (monthly, A4): Up to 30,000 pages
Recommended monthly page volume: 250 to 1500 pages 5 
Print technology :
  • HP Thermal Inkjet

Print quality (best): Color: Up to 4800 by 1200 optimized dpi on HP Advance Photo Paper 1200 by 1200 dpi input
Black: Up to 1200 x 1200 rendered dpi
Display :
  • 2.65" LCD (color) with IR touchscreen function

Number of print cartridges :
  • 4 (1 each black, cyan, magenta, yellow)

Replacement cartridges: NA: HP 952 Black Ink Cartridge (~1000 pages)
HP 952 CMY Ink Cartridge (~700 pages)
HP 952XL Black Ink Cartridge (~2000 pages)
HP 952XL CMY Ink Cartridge (~1600 pages): HP 956XL Black Ink Cartridge (~3000 pages)
EMEA: HP 953 Black Ink Cartridge (~1000 pages)
HP 953 CMY Ink Cartridge (~700 pages)
HP 953XL Black Ink Cartridge (~2000 pages)
HP 953XL CMY Ink Cartridge (~1600 pages)
HP 957XL Black Ink Cartridge (~3000 pages)
LAR: HP 954 Black Ink Cartridge (~1000 pages)
HP 954 CMY Ink Cartridge (~700 pages)
HP 954XL Black Ink Cartridge (~2000 pages)
HP 954XL CMY Ink Cartridge (~1600 pages)
HP 958XL Black Ink Cartridge (~3000 pages)
AP: HP 955 Black Ink Cartridge (~1000 pages)
HP 955 CMY Ink Cartridge (~700 pages)
HP 955XL Black Ink Cartridge (~2000 pages)
HP 955XL CMY Ink Cartridge (~1600 pages)
HP 959XL Black Ink Cartridge (~3000 pages)


Print languages :
  • HP PCL3 GUI

Automatic paper sensor :
  • No

Connectivity :

Mobile printing capability: Apple AirPrint™, HP ePrint, Wireless direct printing, Mopria-certified and Google Cloud Print™ 6 
Wireless capability :
  • Yes, built-in WiFi 802.11 b/g/n

Connectivity, standard :
  • 1 USB 2.0 with compatibility with USB 3.0 devices
  • 1 Ethernet
  • 1 Wireless 802.11b/g/n
  • 2 RJ-11 modem ports

Connectivity, optional :
  • No

Minimum system requirements:
  • Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista (32-bit only): 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8.Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
  • OS X v10.10 Yosemite, OS X v10.11 El Capitan , OS X v10.12 Sierra, 1 GB HD, Internet

Compatible operating systems: Windows 10 (32-bit and 64-bit), Windows 8.1 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Windows Vista (32-bit and 64-bit), Windows XP (32-bit) (Professional and Home Editions)
Mac OS X v 10.8, v 10.9 or v 10.10
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html). 4 
(Windows 10 (32-bit and 64-bit), Windows 8.1 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Windows Vista (32-bit and 64-bit), Windows XP (32-bit) (Professional and Home Editions); Mac OS X v 10.8, v 10.9 or v 10.10; Linux (For more information, see http://hplipopensource.com/hplip-web/index.html).)

Memory specifications Memory specifications : Memory, standard: 512MB
Maximum Memory :
  • 512MB

Paper handling :

Paper handling input, standard :
  • 250-sheet input tray

Paper handling input, optional :
  • No

Paper handling output, standard :
  • 75-sheet output tray

Maximum output capacity (sheets) :
  • Up to 75 Asize sheets, Up to 50 Bsize sheets

Duplex printing :
  • Automatic (A4/Letter)

Media sizes supported :
  • A4
  • A3
  • A5
  • A6
  • JIS B4
  • JIS B5
  • Envelope A2
  • Envelope C5
  • Envelope INT C6
  • Envelope INT DL
  • index card A4
  • Photo 2L size
  • Photo L size
  • Japanese envelope #3
  • Japanese envelope #4
  • Hagaki card
  • Ofuku hagaki 200 x 148 mm

Media sizes, custom :
  • 76.2 x 127 to 330 x 482 mm

Media types :
  • Plain Paper, HP Photo Papers, HP Matte Brochure or Professional Paper, HP Matte Presentation Paper, HP Glossy Brochure or Professional Paper, Other Matte Inkjet Papers, Other Glossy Inkjet Papers, Inkjet Hagaki, Plain Paper Thick, Plain Paper Light/Recycled

Media weight, supported :
  • 34 to 250 g/m²

Media weights, recommended: 60 to 105 g/m²
Borderless printing :
  • Yes (up to A3/11 x 17-in)

Scanner specifications :

Scanner type :
  • Flatbed, ADF

Scan file format :
  • JPEG, TIFF, PDF, BMP, PNG

Scan resolution, optical :
  • Up to 1200 dpi

Bit depth :
  • 24-bit

Scan size, maximum :
  • 216 x 356 mm

Scan size (ADF), maximum :
  • 216 x 356 mm

Scan speed (normal, A4): Simplex: Up to 8/8 ipm (B&W/Color 200 ppi)
Automatic document feeder capacity :
  • Standard, 35 sheets

Digital sending standard features :
  • Scan to PC

File Format Supported :
  • JPEG
  • PDF
  • TIFF

Scan input modes :
  • Front-panel scan, copy, fax, HP Software, EWS

Copier specifications :

Copy speed (draft): Black: Up to 34 cpm
Color: Up to 34 cpm 1 
Copy resolution (black text) :
  • Up to 600 dpi

Copy Resolution (colour text and graphics) :
  • Up to 600 dpi

Copy reduce / enlarge settings :
  • 25 to 400%

Copies, maximum :
  • Up to 99 copies

Fax specifications :

Faxing :
  • Yes, color

Fax transmission speed: 5 sec per page 3 
Fax memory: Up to 100 pages 2 
Fax Resolution Black (best) :
  • Up to 300 x 300 dpi

Fax Speed Dials, Maximum Number :
  • Up to 99 numbers

Fax Broadcast Locations :
  • Yes (black only)
Power and operating requirements :

Power :
  • Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz

Operating temperature range :
  • 5 to 40ºC

Dimensions and weight :

Minimum dimensions (W x D x H): W x D x H: 584.9 x 444.8 x 306.4 mm (Cleanout + OP tray not extended)
Maximum dimensions (W x D x H): W x D x H: 584.9 x 690.6 x 306.4 mm (Cleanout + OP tray fully extended)
Weight: 15.50 kg
Package weight :
  • 19.50 kg

What's included :

What's in the box :
  • HP OfficeJet 7720 Wide Format All-in-One Printer
  • HP 952 Setup Black OfficeJet Ink Cartridge (~1000 pages)
  • HP 952 Setup CMY OfficeJet Ink Cartridge (~625 pages)
  • Power cord
  • Setup poster

Cable included :
  • AP/EMEA/NA: Please purchase USB cable separately

Software included :
  • HP Printer Software, Google Toolbar, HP Update, Shop for Supplies Online, HP Photo Creations

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)