K840 Mechanical Corded Keyboard

CONFIDENCE WITH EVERY KEYSTROKE. LASTING ALUMINUM BUILD.
Trusted legacy. Lasting durability. The K840 mechanical keyboard features a solid aluminum build with expertly engineered Romer-GTM mechanical switches. Enjoy an elevated typing experience with distinct tactile feedback and quiet operation with every stroke. Designed to fit your productive environment at home or in the office.

ROMER-G™MECHANICAL SWITCHES
Tested for over 70 million strokes for long-lasting reliability, these Japanese-engineered keys function with a highly responsive and well-defined, light touch. Every keystroke provides a distinct tactile feedback and operates quietly.

ANODIZED ALUMINUM BUILD
The K840 top case is made of solid anodized aluminum. Its durable construction is designed to tackle demanding projects. A sand-blasted textured finish gives it a modern look that fits your workspace.

CUSTOM FEATURES FOR GREATER PRODUCTIVITY
Enjoy enhanced productivity everyday with 26-key Rollover which helps ensure each keystroke registers accurately, a Win Lock function and easy access to media and shortcut keys. Download Logitech Options and enjoy advanced features including F1-F4 reprogrammable keys.

TYPE CONFIDENTLY FOR HOURS
Type for hours with minimal fatigue on a full-size keyboard with tilt legs. Corded keyboard has 1.8m cable with built-in strain relief for reinforced cable strength. Simple setup, plugs into any USB port.

Manufacturer Part Number
920-008350
EAN/UPC
0097855127990,097855127990
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DIMENSIONS

  • Height x Width x Depth: 132 mm x 445 mm x 34.3 mm
  • Weight: 910g
SYSTEM REQUIREMENTS
  • Windows® 7, Windows 8, Windows 10 or later
  • Internet connection for optional software logitech.com/options.
  • USB port
WARRANTY INFORMATION
  • 1-Year Limited Hardware Warranty
PACKAGE CONTENTS
  • Corded Keyboard
  • User documentation
PART NUMBER
  • PN 920-008350