Portégé X20W-D 2 in 1 Notebook

The Portégé X20 is the perfect convertible professional Notebook that can replace your traditional Notebook. Packed with zero-compromise, cutting-edge technology, giving you the freedom to work any way you choose.

Manufacturer Part Number
PRT13A-05S002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: Mobile Intel® Core™ i7-7600U Processor (2.8GHz - 3.9GHz (2 Cores) 4GT/s OPI, 4MB SmartCache) with HPCP2.2 support
Operating System: Windows 10 Pro
Screen Size: 12.5" Full High Definition TFT Active Matrix Widescreen 360NIT (1920 x 1080) with Anti Glare sheet, Backlit resolution and Embedded Display Port (EDP 1.3), Touchpanel (Capacitive) and 1 x Regular TruPen Stylus, with 10 points multi finger Gesture Support (Pinch, Pivot, 3 finger down and Swipe for Windows 10)
Touch Screen: Touchpanel (Capacitive) and 1 x Regular TruPen Stylus
Resolution: 1920 x 1080
Memory: 16GB (On Board)
RAM slot allocation: Memory not expandable
Storage: 512GB M.2 PCIe Solid State Drive (SSD)
Graphics: Intel® HD Graphics 620
Audio: Realtek® High Definition Audio Sound enhanced with DTS Studio Sound
Sound: Premium harman/kardon® speakers
Webcam: 0.9M Fixed Focus High Definition with Microphone x 2 (Dual Array) with Advanced Light Source (ALS) and (Front with Blue LED when camera is active), Dual IR Camera's with Cortana Premium and Windows Hello Face Authentication
Buttons and Pointing device: 85 key keyboard with backlight, Clickpad with On/Off and Eco, Capactive with 4 finger TAP and Flick (Tapping,Tap and Drag, Pinch Zoom) and Multitasking Gesture Support, 1 x Button for Power on
BIOS: ACPI, PnP, VESA, DPMS, DDC, SM BIOS, PCI BIOS Support, Boot Device, TSETUP
Standard Warranty*: 3 Year limited international parts and labour warranty, Australia and New Zealand warranty includes complimentary courier pick-up and return service
AMT: Yes
Power Supply: 45W 5V, 9V, 15V and 20V USB 3.1 Type C Adaptor PD (Power Down)
Security: BitLocker Encryption Drive, Device Access Control, Device Guard for Win 10, Execute Disable Bit, Hard Disk password prevents unauthorised access to the Hard Drive and can be synchronised with the user password, Slim Security cable lock slot for optional theft protection devices (right side), Trusted Platform Module 2.0 (TPM) for authentication (ie: encryption), User and supervisor password prevents unauthorised access to startup the Notebook at the BIOS level
Software: Microsoft® Office 2016/365 Trial, Toshiba Recovery, Toshiba Password Utility, TOSHIBA Eco Utility™, Toshiba User's Manual
Bundled Dongle: 1x USB 3.1 Type C to HDMI & USB3.0 Multiport Adaptor (PA5271U-1PRP)
Thunderbolt™: 1x Thunderbolt™ 3 port
USB Ports: 1 x USB 3.0
Wireless LAN: Integrated Intel® 802.11 ac + a/g/n M.2 (2x2)
Integrated Bluetooth™: Bluetooth™ v4.1
Weight (from): 1.10kg
Battery: 3 cell 44Wh 3760mAh Lithium-Ion battery (up to 13 hours) (Mobile Mark™ 2014) - Not Detachable
Dimensions (W x D x H(front/back)): 299mm(W) x 219mm(D) x 15.4 mm(H)
Colour Variation: Blue Black with Hairline, Magnesium Alloy and PolyCarbonate ABS Casework
Keyboard Colour: Premium Frameless Tile Black with Backlight
Compliance: ROHS compliant, ENERGY STAR® 6.1 qualified , Eco Utility Software, Temperature (Operating): 5° to 35°C; Thermal gradient (Operating): 15°C/hour; Relative humidity (Operating): 20% to 80%; Shock (Operating): 10G; Vibration (Operating): 0.5G, Mill spec 8110G