Radeon RX 580 Graphic Card

ASUS Radeon RX 580 8GB Dual-fan OC Edition GDDR5 DP HDMI DVI VR Ready AMD Graphics Card (DUAL-RX580-O8G)

  • 1380 MHz GPU Boost Clock (OC mode) for outstanding gaming experience
  • AMD Radeon™ VR Ready Premium with dual HDMI 2.0 ports to simultaneously connect headset & monitor
  • Dual-fan cooling provides doubled airflow for 3x quieter gameplay
  • GPU Tweak II makes monitoring performance and streaming easier than ever, featuring Game Booster and XSplit Gamecaster, all via an intuitive interface and 1-click overclocking
  • Auto-Extreme manufacturing technology delivers premium quality and reliability with aerospace-grade Super Alloy Power II components

The Sweet Spot Performance

ASUS Dual series RX 580 comes equipped with Patented Wing-Blade Fans for max air flow with 105% more air pressure. The fans are IP5X dust-resistant for improved reliability and a longer lifespan. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

0dB Technology
Game in Complete Silence

Innovative 0dB technology stops the fan completely when the GPU temperature remains below 55°C, letting you enjoy light gaming in complete silence.

Manufacturer Part Number
DUAL-RX580-O8G
EAN/UPC
0889349735459,889349735459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine:

    AMD Radeon RX 580

  • OpenGL:

    OpenGL®4.5

  • Video Memory:

    GDDR5 8GB

  • Engine Clock:

    1380 MHz (OC Mode)
    1360 MHz (Gaming Mode)

  • Stream Processors:

    2304

  • Memory Clock:

    8 Gbps

  • Memory Interface:

    256-bit

  • Resolution:

    Digital Max Resolution:7680x4320

  • Interface:

    DVI Output : Yes x 1 (Native) (DVI-D)
    HDMI Output : Yes x 2 (Native) (HDMI 2.0)
    Display Port : Yes x 2 (Native) (Regular DP)
    HDCP Support : Yes

  • Power Connectors:

    1 x 8-pin

  • Software:

    ASUS GPU Tweak II & Driver

  • Dimensions:

    9.53 " x 5.07 " x 1.49 " Inch
    24.2 x 12.89 x3.8 Centimeter