KADS-100 Master KADS Audio Controller

The KADS−100 (Kramer Audio Distribution System) is a master audio controller for use with multiple, remote, active KADS−1 and KADS−2 speakers. It features eight unbalanced mono audio inputs, one S/PDIF digital stereo audio input, and one USB connector for mass−storage devices. RS−232 data and commands flow bidirectionally allowing remote status requests and control of the speakers.

The KADS system runs power and eight audio channels over a single standard speaker cable. It supports up to 99 speakers in a system with equalization and gain control on each speaker.

  • High–Resolution Audio Support.
  • Highly Flexible Layout Options — Supports up to 8 speakers per branch) in a daisy chain. Additional branches (up to 99 speakers) require KADS–2 branching speakers with additional power supplies.
  • Eight Logical Audio Channels — Each input can be assigned to one or more KADS speakers.
  • Ten Presets — For storing commonly used configurations.
  • Bidirectional RS–232 — RS–232 data and commands flow bidirectionally allowing remote status requests and control of up to eight daisy–chained KADS–1 speakers on a single standard speaker cable.
  • USB — USB–A for Mass Storage & USB–C Mini for Firmware upgrade.
  • Control — RS–232, Ethernet (built–in web server) & IR. Each speaker: Input source, volume, base, mid–range plus mic gain/delay.
  • System Range — Up to 30m (100ft) between speakers, total range 240m (800ft). Longer ranges require additional power supplies for KADS–2 branching speakers.
  • Built–In Ethernet Web Server.

Manufacturer Part Number
KADS-100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 mic on a 6.5mm phone jack (F), 8 analog stereo audio on RCA connectors, 1 S/PDIF audio on an RCA connector, 1 USB on a USB Type A connector

OUTPUTS

  • 1 speaker on a 2–pin terminal block connector

PORTS

  • 1 bidirectional RS–232 on a 9–pin D–sub connector, (for remote serial control or firmware upgrades), 1 prog/upgrade on a mini USB, (for firmware upgrades), 1 Ethernet on an RJ–45 TP connector

RS-232

  • Baud rate: 115200bps, mode: full–duplex

USB FLASH-DRIVE

  • Maximum 1Gb partition formatted as FAT32

MAXIMUM DISTANCE BETWEEN SPEAKERS

  • 30m (100ft)

POWER CONSUMPTION

  • 100–240V AC, 50/60Hz, 220VA

TRANSMISSION DISTANCE

  • Up to 30m (100ft) on a two–wire twisted power cable

SUPPORTED WEB BROWSERS

  • Windows 7 and higher: IE (32/64 bit) version 10, Firefox version 30, Chrome version 35
  • MAC: Chrome version 35, Firefox version 27, Safari version 7
  • Android OS: Chrome version 35
  • IOS: Chrome version 35, Safari version 7

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

COOLING

  • Forced air, fan

ENCLOSURE TYPE

  • Aluminum

RACK MOUNT

  • With included rack “ears”

FURNITURE MOUNT

  • With included rubber feet

VIBRATION

  • ISTA 1A in carton (International Safe Transit Association)

SAFETY REGULATORY COMPLIANCE

  • CE

ENVIRONMENTAL REGULATORY COMPLIANCE

  • RoHs and WEEE

INCLUDED ACCESSORIES

  • Power cord, remote control RC–IR3, 1 ferrite ring PN 2582–000021

PRODUCT DIMENSION

  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H

PRODUCT WEIGHT

  • 2.4kg (5.2lbs) approx

SHIPPING DIMENSION

  • 55.00cm x 27.60cm x 10.70cm (21.65" x 10.87" x 4.21" ) W, D, H

SHIPPING WEIGHT

  • 3.2kg (7.1lbs) approx