Complete K–overage ESD (Equal Sound Dispersion) Ceiling Speaker

The SPK−C800−PRO is an innovative, patent pending Kramer Complete K−overage ESD™ ceiling speaker. It is the only speaker in the industry with built−in stereo separation. Constructed with a central driver and four pivoting tweeters in a sealed enclosure, the Kramer Complete K−overage ESD™ provides unmatched sound response for both voice and music in a suspended ceiling device for the professional market.

Manufacturer Part Number
SPK-C815(W)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT POWER

  • 40W RMS, 110W continuous program

NOMINAL SENSITIVITY

  • 87dB SPL @1m

CROSSOVER FREQUENCY

  • 2kHz

MEAN SPL

  • 87dB +/–1dB @1W–1m

FREQUENCY RANGE

  • Nominal: 80Hz–20kHz, max: 60Hz–20kHz

SPEAKER TYPE

  • Two–way closed–back ceiling speaker

WOOFER

  • 8” (203mm) polypropylene cone with rubber surround

TWEETER

  • 4 x 3/4” (19mm) silk dome pivoting tweeter

IMPEDANCE

  • Woofer: 8Ω
  • tweeter: 6Ω

SENSITIVITY

  • 87dB SPL @1W, 1m

INCLUDED ACCESSORIES

  • Ceiling mounting bracket for 30cm x 60cm