TBUS-1N(B) Mounting Box

The TBUS−1N is a modular furniture−mounted connection bus enclosure that easily installs into a table or podium top. Once assembled, the TBUS−1N enables you to connect any equipment to the room’s presentation system via cable access or passive interfaces. When the cables are not in use, they can be stored inside the unit, covered by the lid and out of sight.
NOTE: The TBUS enclosure, power socket, power cord & inserts are purchased separately.

  • Modular Design — Tailors to your requirements.
  • Cover — Black sand–blast or silver sand–blast anodized aluminum lid with a special opening for cable pass–through. (Note, other customized colors can be ordered).
  • Height Adjustment — Use screw holes to set the inner frame (ordered separately) to the desired height.
  • Power Sockets — Single or dual power socket openings are suitable for any of the following power sockets: USA, UK, Switzerland, Germany (the Europlug), Belgium–France, Italy, Australia, Israel, Brazil, South Africa or “Universal” for use anywhere.
  • Cutout Dimensions — 195 +2mm x 173 +2mm (7.68 +0.08in x 6.82 +0.08in).

Manufacturer Part Number
TBUS-1N(B)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

POWER SOURCE

  • Single socket: 100–240V AC 50/60Hz, 5A (Universal, USA, Germany and EU, Belgium and France, Italy, Australia) or 220V AC 50/60Hz, 5A (Israel, South Africa)
  • Dual power kit assemblies: 100–240V AC 50/60Hz, 5A (Universal, USA, Germany and EU, France) or 220V AC 50/60Hz, 5A (Israel, South Africa)

FUSE RATING

  • T 6.3A 250V

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

STORAGE HUMIDITY RANGE

  • 5 to 95% RHL, non–condensing

DIMENSIONS

  • 21.4cm x 19.2cm x 13.6cm (8.42" x 7.56" x 5.35") W, D, H

WEIGHT

  • TBUS–1N: 2kg (4.4lbs) approx
  • accessories (table clamps, metal template and so on): 0.89kg (1.96lbs)

ACCESSORIES

  • Six self–locking ties, metal template

OPTIONS

  • Inner frames, passive wall plates and interfaces, power socket kits, power cord