Four–Pair CAT6A U/FTP 4x2x23AWG Cable

The Kramer C−UNIKAT cable is a unified CAT6a cable that handles all the latest technology signals. Over four individually screened twisted pairs, this U/FTP CAT6a cable runs Kramer’s DGKat™ technology, 4K HDBaseT™ technology or LAN applications and ensures optimum signal performance.

  • Quality Construction — 4 shielded twisted pairs (U/FTP) of 23AWG solid copper conductors are cabled together in an unshielded outer jacket.
  • Optimized for Kramer Hardware — Use with any of Kramer’s wide range of twisted pair digital transmitter–receiver sets (DGKat™ and HDBaseT).
  • HDBaseT Recommended — www.hdbaset.org/hdbaset–recommended–cables/.
  • High–Quality Shielded RJ–45 Connectors — 50u gold plated contacts.
  • Varied Selection of Length — 1.8 to 60m (6, 10, 15, 25, 35, 50, 75, 100, 125, 150, 164, 200ft).

Manufacturer Part Number
C-UNIKAT-3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONSTRUCTION

  • Conductors: 4 x 2 x 23AWG, annealed copper
  • Outer Diameter: 0.56± 0.01mm (0.022in)
  • Insulation Material: Skin/foam/skin HDPE
  • Outer diameter: 1.33 ± 0.10mm (0.052in)
  • Color: Per TIA/EIA 568–B
  • Screening: Alu/PET per pair (Alu side out)
  • Drain Wire: 90% tinned copper, outer diameter: 0.4 ± 0.01mm (0.016in)
  • Jacket: LSHF, blue RAL5012

THICKNESS

  • ≥0.5mm (0.020in)

DIAMETER

  • 7.2 ± 0.2mm (0.284in)

PHYSICAL

  • Maximum Pulling Tension: 100N
  • Bending Radius: Installation 60mm (2.36in), installed 50mm (1.97in)
  • Thermal Characteristics: Storage/transport/installation 0° to 50°C (32° to 122°F), operation — 20°to 60°C (–4° to 140°F)

REGULATORY

  • Electrical: EIA/TIA 568A, ISO/IEC 11801
  • Fire Performance: IEC 60332–1
  • Smoke Density: IEC 61034
  • Halogen Free: IEC 60754

ELECTRICAL

  • Impedance: 1–100MHz : 100 ± 15Ω
  • Impedance: 100–250MHz : 100 ± 20Ω
  • Impedance: 250–500MHz : 100 ± 50Ω
  • Propagation Velocity: 76%
  • Mutual Pair Capacitance: ≤42pF/m
  • Capacitance Unbalanced Pair/Ground: ≤1500pF/km
  • Max. Conductor DC Resistance: <79.8Ω/km
  • Pair Resistance Unbalance: DC <1.5%
  • Dielectric Strength: 2.5kV DC (2s)
  • Insulation Resistance: >5000MΩ/km
  • Voltage Rating: 30V