Wireless Charging Spot — Brushed clear

KWC−1 (Kramer Wireless Charging) is a built−in table mounted charging spot that enables you to charge your mobile device by simply placing it on the charging spot.
If your mobile device does not feature wireless charging, you can connect it to one of the receivers included in the package and then place it on the charging spot. Note that additional receivers can be purchased separately.

  • Elegant in–Table Solution
  • Easy to Install — Drill a hole 4.17" to 4.25" (106 to 108mm) in tables less than 3" (76mm) thick.
  • Qi Standard Compliant

Manufacturer Part Number
KWC-1(BC)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

FUSE RATING

  • T 6.3A 250V

POWER CONSUMPTION

  • Charging spot 5V DC, 1A

CHARGING EFFICIENCY

  • 70%

CHARGING POWER OUTPUT

  • 700mA max

SAFETY REGULATORY COMPLIANCE

  • CE, FCC

STANDARD

  • Qi

OPERATING TEMPERATURE RANGE

  • +5 to +45 Deg. Centigrade

OPERATING HUMIDITY RANGE

  • 10 to 90% RHL, non–condensing

STORAGE TEMPERATURE RANGE

  • –20 to +70 Deg. C

STORAGE HUMIDITY RANGE

  • 5 to 95% RHL, non–condensing

ACCESSORIES

  • 1 KWC–MUSB, 1 KWC–LTN, power supply, power supply bracket

OPTIONS

  • Power cords, KWC–MUSB, KWC–LTN