1:4 4K 12G SDI DA

The VM−4UX is a compact and high performance 1:4 4K distributor for standard broadcast−grade SDI signals of up to 12G transmitted data rate. It auto−adapts to the data rate of one SDI input signal, equalizes and re−clocks the signal to improve transmitted signal reach, and distributes the signal to four identical SDI outputs.

  • Reliable Wire Connectivity — Coaxial broadcast–grade cables are reliably connected via lockable BNC connectors, preventing unintentional wire disconnections, to gain fast and highly professional uncompressed SDI signals distribution deployments.
  • Extended–reach Input Extension — Input signal equalization and output signals reclocking to gain extended–reach signal extension. Using Kramer high–quality coaxial SDI cables, supports extension of up to 300m (984ft) for SD signals; 200m (656ft) for 1.5G HD signals; 100m (328ft) for 3G and 6G HD signals; 80m (262ft) for 12G 4K signals.Note: Reach depends on signal resolution, and quality of copper cable used. Reach extension performance may vary while using non–Kramer coaxial cables.
  • Transmitted Data Rate — Auto–adapting from 270Mbps to 12Gbps data rates.
  • Compliance — Complies with SMPTE 259M (SD–SDI), 292M (HD–SDI), 344M (ED–SDI), 424M (3G HD–SDI), ST–2081 (6G–SDI) and ST–2082 (12G–SDI) standards.
  • Max. Resolution — 4K@60Hz (4:2:2) 30bpp.
  • SDI Signal Transmission — SDI, HD–SDI, 3G HD–SDI, 6G and 12G SDI compliant signals, supporting pass–through of standard embedded audio channels with ancillary ID and metadata information.
  • LED Indicators — Status indicators for transmitted SDI data rate of input and output connected signals, and power indicator, for ease of maintenance and troubleshooting.
  • Easy Installation — Compact DigiTOOLS™ fan–less enclosure for small footprint spaces and over–ceiling mounting, or side–by–side rack mounting.

Manufacturer Part Number
VM-4UX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 SMPTE 259M (SD–SDI), 292M (HD–SDI), 344M (ED–SDI), 424M (3G HD–SDI), ST–2081 (6G–SDI) and ST–2082 (12G–SDI) compliant serial video, 75Ω on a BNC connector

OUTPUTS

  • 4 equalized and reclocked SMPTE 259M (SD–SDI), 292M (HD–SDI), 344M (ED–SDI), 424M (3G HD–SDI), ST–2081 (6G–SDI) and ST 2082 (12G–SDI), outputs 75Ω on BNC connectors

CABLE EQUALIZATION REACH

  • 12Gbps: Up to 80m (260ft), 3Gbps and 6Gbps: Up to 100m (330ft), 1.5Gbps: Up to 200m (660ft), SD: Up to 300m (980ft), Note: The above specs apply when using Kramer cables

VIDEO

  • Up to 4K@60Hz (4:2:2) 30bpp resolution, 270Mbps to 12Gbps data rate

MAXIMUM OUTPUT LEVEL

  • 800mVpp /75Ω

COUPLING

  • AC

STANDARDS COMPLIANCE

  • SMPTE 259M (SD–SDI), 292M (HD–SDI), 344M (ED–SDI), 424M (3G HD–SDI), ST–2081 (6G–SDI), ST–2082 (12G–SDI)

POWER CONSUMPTION

  • 5V DC, 250mA

POWER SOURCE

  • 5.2V/4A

ENCLOSURE

  • Tools size, Aluminum type

COOLING

  • Convection ventilation

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

INCLUDED ACCESSORIES

  • Power supply, mounting bracket, 2 male BNC 75Ω terminators

OPTIONS

  • RK–3T 19” rack adapter

PRODUCT DIMENSION

  • 12.00cm x 7.15cm x 2.44cm (4.72" x 2.81" x 0.96" ) W, D, H

PRODUCT WEIGHT

  • 0.2kg (0.4lbs) approx

SHIPPING DIMENSION

  • 23.20cm x 12.00cm x 8.90cm (9.13" x 4.72" x 3.50" ) W, D, H

SHIPPING WEIGHT

  • 0.7kg (1.5lbs) approx