1:4 4K60 4:2:0 DVI DA

The VM−400HDCPxl is a 4K@60Hz (4:2:0) 1:4 distribution amplifier for HDMI signals via single−link DVI. It takes one DVI input, equalizes and reclocks the signal and distributes it to four identical outputs. With the appropriate adapter, it distributes signals having resolutions up to 4K@60Hz (4:2:0), WUXGA and 1080p.

  • Max. Data Rate — 10.2Gbps (3.4Gbps per graphic channel).
  • Max. Resolution — 4K@60 (4:2:0), WUXGA and 1080p.
  • HDCP Compliance.
  • Kramer Equalization & re–Klocking™ Technology — Rebuilds the digital signal integrity to travel longer distances.
  • I–EDIDPro™ Kramer Intelligent EDID Processing™ — An intelligent EDID handling and processing algorithm that ensures Plug and Play operation for HDMI systems.
  • Default EDID — For fast and efficient connection of the unit.
  • 3D Pass–Through.
  • USB Port — For firmware upgrading.

Manufacturer Part Number
VM-400HDCPXL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 DVI–I connector

OUTPUTS

  • 4 DVI–I connectors

PORT

  • 1 USB for firmware upgrade

MAX. DATA RATE

  • 10.2Gbps (3.4Gbps per graphic channel)

STANDARDS COMPLIANCE

  • Supports HDMI and HDCP

CONTROLS

  • EDID Setup button

INDICATOR LEDS

  • IN, OUT 1 to 4 LEDs

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

POWER CONSUMPTION

  • 5V DC, 1.1A

INCLUDED ACCESSORIES

  • Power supply

PRODUCT DIMENSION

  • 18.75cm x 11.50cm x 2.54cm (7.38" x 4.53" x 1.00" ) W, D, H

PRODUCT WEIGHT

  • 0.5kg (1.0lbs) approx

SHIPPING DIMENSION

  • 34.50cm x 16.50cm x 5.20cm (13.58" x 6.50" x 2.05" ) W, D, H

SHIPPING WEIGHT

  • 1.0kg (2.2lbs) approx