1:2 4K60 4:4:4 HDCP 2.2 HDMI 2.0 DA

The VM−2H2 is a 1:2 distribution amplifier for up to 4K@60Hz (4:4:4) HDMI 2.0 signals, complying with HDCP 2.2 content protection standard. The unit takes one HDMI input, equalizes and reclocks the signal and distributes it to two identical outputs.

  • Max. Data Rate — 17.82Gbps (5.94Gbps per graphic channel).
  • Max. Resolution — 4K@60Hz (4:4:4).
  • HDMI Signal Transmission — HDMI 2.0 and HDCP 2.2 compliant signal, supporting deep color, x.v.Color™, lip sync, 7.1 PCM, Dolby TrueHD, DTS–HD, CEC (OUT 1 only), 2K, 4K, and 3D.
  • I–EDIDPro™ Kramer Intelligent EDID Processing™ — An intelligent EDID handling, locking, processing and pass–through algorithm ensures Plug and Play operation for HDMI source and display systems.
  • Kramer Equalization & re–Klocking™ Technology — Rebuilds the digital signal to travel longer distances.
  • Force RGB — When the display lacks YCbCr capabilities, the user can force native delivery of the RGB color format in HDMI content to improve picture quality.
  • Selectable HDCP Authorization — Allows the user to control the appearance of an HDCP or non–HDCP input to the source to permit delivery of protection–free content, such as personal clips and charts, without HDCP encryption. HDCP protected content is not passed in non–HDCP mode.
  • Field Maintenance — RS–232 connection for simple field firmware upgrade with Kramer K–Upload tool, easy EDID handling with Kramer EDID–Designer tool, status indicators for HDMI input and output connected signals, and power indicator, for ease of maintenance and troubleshooting.
  • Easy Installation — Compact Mega TOOLS™ fan–less enclosure for over–ceiling mounting, or side–by–side rack mounting.

Manufacturer Part Number
VM-2H2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 HDMI connector

OUTPUTS

  • 2 HDMI connectors

PORT

  • 1 RS–232 for firmware upgrade

MAX. DATA RATE

  • 17.82Gbps (5.94Gbps per graphic channel) supporting resolutions up to 4K @60Hz (4.4.4)

COMPLIANCE WITH HDMI STANDARD

  • Supports HDMI 2.0 and HDCP 2.2

INDICATOR LEDS

  • ON, IN, OUT 1 to 2

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

POWER CONSUMPTION

  • 5V DC, 730mA

INCLUDED ACCESSORIES

  • Power supply

OPTIONS

  • RK–T2B 19” rack adapter

PRODUCT DIMENSION

  • 18.75cm x 11.50cm x 2.54cm (7.38" x 4.53" x 1.00" ) W, D, H

PRODUCT WEIGHT

  • 0.4kg (0.9lbs) approx

SHIPPING DIMENSION

  • 34.50cm x 16.50cm x 5.20cm (13.58" x 6.50" x 2.05" ) W, D, H

SHIPPING WEIGHT

  • 1.0kg (2.1lbs) approx