VP-796A Audio/Video Switchbox

VP−796A is a universal 4K@60Hz (4:2:0) presentation scaler−switcher for HDMI, DisplayPort, HDBaseT, VGA, composite and DVI−U video signals and analog audio. Its HQUltraFast technology switches in typically a quarter of a second.

  • HQUltra Scaling — Low–latency, 4K UHD best–in–class, proprietary scaling algorithms.
  • HQUltraFast Switching — Proprietary technology for typical 0.25 second input channel switching.
  • HDCP Compliant.
  • Resolution Support. — Up to 4K@60Hz (4:2:0) UHD.
  • Ease of Setup — Front panel jog–wheel and LCD display for fast easy set–up in the field.
  • Color Calibration — For all source types including RGB controls, saturation & hue.
  • Pan–Tilt–Zoom Control.
  • Built–in Test Patterns — For easy projector setup.
  • Supports Customized Video Logo.
  • Flexible Aspect Ratio Conversion.
  • Audio Handling — Audio de–embed from HDMI, DisplayPort, and HDBaseT inputs to analog and S/PDIF; re–embed to HDMI and HDBaseT outputs.
  • Analog Audio — Up to 8 unbalanced stereo inputs, two microphone inputs with phantom power and an audio mixer.
  • Speaker Outputs — Stereo audio power amplifier supporting 15W+15W RMS loudspeaker outputs, separate stereo balanced line level audio outputs for external amplifier systems.
  • Multiple Outputs — For local monitoring of live output feed.
  • Flexible Control Options — Front panel buttons and jog wheel with LCD, RS–232, Ethernet with built–in Web pages and via API.
  • USB Connectors — For firmware upgrading.

Manufacturer Part Number
VP-796A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VIDEO INPUTS

  • 1 HDBT on an RJ–45 connector, 1 DisplayPort connector, 2 HDMI (4K UHD) connectors, 1 HDMI (HD) connector, 1 DVI–U (DVI/HDMI & VGA/RGBS/YPbPr), 1 VGA on a 15–pin HD connector, 1 CV on an RCA connector

AUDIO INPUTS

  • 2 microphones on 6mm mini jacks, 1 CV stereo on RCA connectors (R, L), 7 unbalanced stereo on 3.5mm jacks

OUTPUTS

  • 1 HDBT on an RJ–45 connector, 1 HDMI connector, 1 DVI/HDMI on a DVI–I connector, 1 S/PDIF on an RCA connector

AUDIO OUTPUTS

  • Speaker on a 4–pin terminal block, line out on a 5–pin terminal block, S/PDIF on an RCA connector

PORTS

  • 1 RS–232 on a 9–pin D–sub connector, 1 LAN on an RJ–45 connector, 2 USB–A connectors

COMPONENT VIDEO INPUT FORMATS

  • 484i (480i) and 576i (SD), 480p, 576p (ED), 720p, 1080i @50, 59.94 and 60Hz and 1080p @23.98, 24, 25, 29.97 and 30Hz

HDMI/DVI SIGNAL FORMATS

  • SD: 625i (576i) and 525i (480i) in double–rate formats
  • ED: 480p, 576p
  • HD: 1280x720p, 1920x1080i, 1920x1080psf
  • 1920x1080p 23.97, 24, 25, 29.94, 30, 50, 59.94 & 60Hz
  • 2048x1080p 23.97, 24, 25, 29.94, 30, 50, 59.94 & 60Hz. The 4k capable HDMI 1 and HDMI 2 inputs also support: 3840x2160p & 4096x2160p 23.97, 24, 25, 29.94, 30, 50, 59.94 & 60Hz (50, 59.94 & 60Hz supported in YUV 4:2:0 colour space format)

OUTPUT RESOLUTIONS

  • 640x480, 800x600, 1024x768, 1280x768, 1280x800, 1280x1024, 1400x1050, 1600x1200, 1920x1200, 480i, 576i, 480p, 576p, 1080i, 720p (default after reset), 1080p, 2024x1080, 2560x1080, 2560x1440, 2560x1600, 3860x2160, 4096x2160

FRAME RATE

  • 60Hz, 59.94Hz, 50Hz, 48Hz, 25Hz, 24Hz, 23.97Hz, auto

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

POWER CONSUMPTION

  • 100–264V AC, 50/60Hz

STANDARDS COMPLIANCE

  • CE: 2004/108/EC Electromagnetic Compatibility Directive, and 2006/95/EC Low Voltage Directive. Compliance is to EN55022 Class A

INCLUDED ACCESSORIES

  • Power cord, Rack “ears”

PRODUCT DIMENSION

  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H

PRODUCT WEIGHT

  • 2.7kg (6.0lbs) approx

SHIPPING WEIGHT

  • 3.8kg (8.3lbs) approx